EN
  • EN
  • DE

MAX359EWE+

Part No MAX359EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOIC W / IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 1.8 kOhm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns (Typ)
Current - Leakage (IS(off)) (Maximum) 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786010-MAX359EWE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX359
Introduction Date April 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX359EWE+ CAD Model

Description

Maxim Integrated MAX359EWE+ Precision Analog Multiplexer

The MAX359EWE+ from Maxim Integrated is a high-performance, 16-channel, single-ended analog multiplexer that is designed to operate in demanding environments where precision and reliability are paramount. This robust component is a perfect fit for applications that require multiplexing of a variety of analog signals, including those in data acquisition systems, test equipment, and industrial process controls.

At the heart of the MAX359EWE+ lies its low on-resistance and low charge injection, which allows for accurate and consistent signal handling. This feature ensures minimal distortion and attenuation, making it ideal for precision analog-to-digital conversion applications. The multiplexer operates with a single +5V supply or dual ±5V supplies, providing flexibility for different system requirements.

The device boasts a wide signal range, handling signals from GND to VCC, which makes it compatible with a broad spectrum of input signals. Additionally, the MAX359EWE+ offers high off-isolation and low crosstalk, which are critical for maintaining signal integrity in complex systems with multiple signal paths.

Engineered with a 44-pin WQFN package, the MAX359EWE+ is designed for space-constrained applications. Its surface-mount form factor allows for efficient use of PCB real estate, while its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.

For ease of use, the MAX359EWE+ features a simple digital interface that can be controlled via standard logic signals, allowing for straightforward integration into digital systems. The inclusion of break-before-make switching ensures that signal channels are not shorted during switching, providing additional protection to sensitive components downstream.

In summary, the MAX359EWE+ from Maxim Integrated is a versatile and reliable solution for multiplexing analog signals in high-precision applications. Its combination of performance, compact packaging, and ease of use make it an excellent choice for engineers seeking to optimize their designs for both functionality and space efficiency.

For more detailed information, technical specifications, and application support, please refer to the official Maxim Integrated MAX359EWE+ datasheet and product documentation.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2406 $56.1654
20+ $5.1205 $102.4100
31+ $4.9605 $153.7755
42+ $4.8005 $201.6210
54+ $4.6405 $250.5870
73+ $4.1604 $303.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess