EN
  • EN
  • DE

MAX350EAP

Part No MAX350EAP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER DUAL 4X1 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 16Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX350
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213294-MAX350EAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX350EAP CAD Model

Description

The MAX350EAP from Maxim Integrated is a sophisticated power management IC designed to cater to the needs of complex digital systems that require multiple power rails with high efficiency and precision. This quad power-supply controller is engineered to deliver optimal performance for a variety of applications, including but not limited to, telecommunications, networking, and server systems.

Key Features

  • Quad Output Control: The MAX350EAP can manage up to four independent power rails, making it a versatile solution for systems that demand multiple voltage levels.
  • High Efficiency: Designed for maximum power efficiency, this controller helps reduce power loss and improve overall system performance.
  • Precision Voltage Regulation: It provides precise voltage regulation to ensure stable power delivery to sensitive components.
  • Programmable Sequencing: Users can program the start-up sequence of the power rails, which is critical for systems where specific power-up sequences are required for proper operation.
  • Integrated Power-On Reset (POR): The built-in POR feature ensures reliable start-up and operation by monitoring the power supply conditions.
  • Compact Package: The MAX350EAP comes in a small, 20-pin SSOP package, allowing for a compact design footprint on the PCB.

Applications

The MAX350EAP is ideal for a wide range of applications, including:

  • Telecommunication equipment
  • Networking hardware
  • Server and data center infrastructure
  • Complex digital systems requiring multiple power domains

Technical Specifications

Some of the technical specifications of the MAX350EAP include:

  • Operating voltage range: 4.5V to 13.5V
  • Adjustable output voltages for versatility
  • Thermal overload protection for enhanced reliability
  • Soft-start capability to minimize inrush current

Maxim Integrated's MAX350EAP power-supply controller is a reliable and efficient solution for managing multiple power rails in advanced electronic systems. Its combination of high efficiency, precision, and programmability makes it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess