Maxim Integrated MAX3486ESA+T RS-485/RS-422 Transceiver
The MAX3486ESA+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to facilitate robust data transmission over long distances and in electrically noisy environments, making it an ideal solution for industrial, network, and automation applications.
Key Features:
- High-Speed Operation: The MAX3486ESA+T supports data rates up to 10Mbps, enabling fast data transfer for time-critical applications.
- Wide Voltage Range: This transceiver operates from a single 3.3V to 5.5V power supply, making it suitable for a variety of system voltages.
- Low-Power Shutdown Mode: It features a low-power shutdown mode that reduces power consumption when the device is not in use, extending the life of battery-powered systems.
- Extended Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance in harsh environments.
- Failsafe Receiver: The MAX3486ESA+T includes a failsafe feature that guarantees a known output state (logic high) if the inputs are left open, shorted, or idle, providing additional reliability in communication systems.
- Thermal Shutdown: Built-in thermal shutdown protection helps prevent damage to the device in the event of excessive power dissipation.
- ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), safeguarding the transceiver against the effects of static electricity.
- Half-Duplex Communication: It is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- SOP-8 Package: The transceiver comes in a small-outline package (SOP-8), which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The MAX3486ESA+T is fully compliant with RoHS directives, minimizing the environmental impact and meeting regulatory requirements.
Applications:
The versatility of the MAX3486ESA+T transceiver makes it suitable for a wide range of applications, including:
- Industrial Control Systems
- Building Automation
- Network Equipment
- Security Systems
- Remote Sensors
With its robust feature set, the MAX3486ESA+T provides a reliable solution for systems that require efficient and secure data communication over RS-485 or RS-422 protocols.