EN
  • EN
  • DE

MAX3481ECSA

Part No MAX3481ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703296-MAX3481ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3481ECSA CAD Model

Description

MAX3481ECSA: RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3481ECSA is a high-performance, half-duplex transceiver that is designed to meet the stringent requirements of the RS-485 and RS-422 communication standards. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this transceiver is suitable for a wide range of industrial, network, and telecommunications applications.

Key Features

  • Electrical Specifications: The MAX3481ECSA operates over a single 3.3V supply, which makes it ideal for low-voltage applications. Its data rates can go up to 10Mbps, providing high-speed data transmission.
  • Robust Design: The device is designed to withstand ±15kV electrostatic discharge (ESD) protection on the transceiver's bus pins, ensuring reliability and durability in harsh environments.
  • Extended Temperature Range: It can operate effectively over the industrial temperature range of -40°C to +85°C, making it suitable for use in a variety of challenging operating conditions.
  • Fail-Safe Receiver: The MAX3481ECSA features a fail-safe receiver that guarantees a known state if the bus is open, shorted, or idle, which enhances the safety and robustness of the communication system.

Applications

This transceiver is commonly used in applications that require robust data communication with minimal error rates. Applications include, but are not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunication Systems

Package and Availability

The MAX3481ECSA comes in an 8-pin SOIC package, which is known for its small footprint and ease of integration into various circuit designs. Maxim Integrated provides comprehensive technical support and detailed documentation, ensuring that designers can effectively incorporate the MAX3481ECSA into their projects.

For those looking to implement reliable and efficient RS-485/RS-422 communication protocols in their systems, the MAX3481ECSA transceiver by Maxim Integrated is an excellent choice, offering a blend of performance, protection, and versatility.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4692 $58.2228
22+ $5.3084 $116.7848
34+ $5.1432 $174.8688
47+ $4.9769 $233.9143
61+ $4.8106 $293.4466
81+ $4.3128 $349.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess