EN
  • EN
  • DE

MAX3442ECSA

Part No MAX3442ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703254-MAX3442ECSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3442ECSA CAD Model

Description

MAX3442ECSA: RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3442ECSA is a high-performance, low-power transceiver for RS-485 and RS-422 communication, designed by Maxim Integrated. This device is specifically engineered to operate in harsh industrial environments, providing reliable data transmission over long distances and in electrically noisy conditions.

The MAX3442ECSA features a quarter-unit load receiver input impedance, which allows up to 128 transceivers on the bus, making it an ideal choice for networked devices in complex systems. With a wide data rate of up to 10Mbps, this transceiver can handle high-speed communication requirements with ease.

One of the key attributes of the MAX3442ECSA is its enhanced electrostatic discharge (ESD) protection. It can withstand ±15kV ESD strikes without damage, ensuring robust performance and reducing the risk of failure in the field. The device operates over a wide temperature range of -40°C to +85°C, suitable for various industrial applications.

The MAX3442ECSA transceiver operates from a single 5V supply, and it features a low quiescent current, making it energy efficient for battery-powered and power-sensitive applications. The transceiver also incorporates a hot-swap capability, which allows the insertion or removal of the transceiver on a live bus without causing data corruption or disruption to the network.

For added flexibility, the device includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus ensuring error-free data transmission even over longer cables. The receivers have a fail-safe feature that guarantees a known state if the input is open circuit.

The MAX3442ECSA comes in an 8-pin SO package and is fully compliant with the TIA/EIA-485-A and ITU-T V.11 standards. It is an excellent choice for designers looking for a reliable transceiver for industrial control systems, networked devices in building automation, and other applications that require robust communication capabilities.

With its combination of high-speed communication, strong ESD protection, and low-power operation, the MAX3442ECSA from Maxim Integrated is a top-tier solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5401 $59.7807
17+ $7.0074 $119.1258
26+ $6.7891 $176.5166
36+ $6.5696 $236.5056
46+ $6.3502 $292.1092
61+ $5.6942 $347.3462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess