EN
  • EN
  • DE

MAX3442ECPA

Part No MAX3442ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703253-MAX3442ECPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3442ECPA CAD Model

Description

Maxim Integrated MAX3442ECPA Overview

The MAX3442ECPA is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate reliable communication in harsh industrial environments. This integrated circuit is specifically engineered to operate over a single +5V power supply, making it suitable for a wide range of applications that require RS-485/RS-422 communication protocols.

One of the standout features of the MAX3442ECPA is its fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This feature significantly enhances the reliability of the system by preventing false signaling and data loss.

Key Features of the MAX3442ECPA

  • Integrated Protection: The device includes protection against ±15kV electrostatic discharge (ESD) shocks on the transceiver pins, safeguarding against damage during installation and operation.
  • Half-Duplex Communication: The MAX3442ECPA supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which is ideal for reducing wiring complexity in networked devices.
  • High-Speed Operation: With a data rate capability of up to 10Mbps, this transceiver is well-suited for applications that require fast data transfer while maintaining signal integrity over long cable runs.
  • Extended Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Low Power Shutdown Mode: It features a low-power shutdown mode that reduces power consumption when the transceiver is not in active use, contributing to energy efficiency in the system.

The MAX3442ECPA comes in a compact 8-pin DIP package, which is ideal for space-constrained applications. Its pin configuration and industry-standard footprint make it easy to integrate into existing designs or new projects where robust communication is a necessity.

Whether you're designing industrial control systems, networked sensors, or any application that demands reliable data transmission under challenging conditions, the MAX3442ECPA from Maxim Integrated offers a combination of performance, protection, and power efficiency that can help to ensure the success of your project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess