EN
  • EN
  • DE

MAX3387EEUI

Part No MAX3387EEUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703220-MAX3387EEUI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3387EEUI CAD Model

Description

Maxim Integrated MAX3387EEUI: RS-232 Transceiver with Low-Voltage Interface

The Maxim Integrated MAX3387EEUI is a highly versatile RS-232 transceiver designed to facilitate communication between low-voltage digital logic circuits and standard RS-232 serial ports. This integrated circuit is ideal for applications where space is at a premium and power efficiency is a priority, such as portable or battery-powered devices, PDAs, notebooks, and telecom equipment.

With a wide operating voltage range of 2.35V to 5.5V, the MAX3387EEUI is capable of interfacing with a variety of logic families, making it a flexible solution for systems that require level translation between low-voltage logic and RS-232 communication standards. This transceiver is equipped with a dual charge pump that enables it to generate the necessary RS-232 voltage levels, even when operating from low supply voltages.

The MAX3387EEUI features two drivers and two receivers, offering full-duplex communication capability. It supports data rates up to 250kbps, ensuring efficient data transfer for most serial communication needs. The device also incorporates a shutdown mode that reduces the supply current to a mere 1µA, significantly extending battery life in portable applications.

Protection is a key aspect of the MAX3387EEUI, as it is designed with robust electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model, safeguarding the device against damage from static electricity and enhancing system reliability. Additionally, the transceiver's receivers have a 3V to 5.5V input voltage range, which allows for direct interfacing with 5V systems without the need for additional level shifters.

Available in a 28-pin TSSOP package, the MAX3387EEUI provides a compact solution for RS-232 communication, making it an excellent choice for engineers and designers looking to incorporate reliable serial data transfer into their low-voltage applications. Its combination of low-power operation, high ESD protection, and wide voltage compatibility ensures that the MAX3387EEUI can meet the demands of a variety of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess