EN
  • EN
  • DE

MAX336EAI

Part No MAX336EAI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers | IC MULTIPLEXER 16X1 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 4.5V ~ 20V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX336
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213210-MAX336EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX336EAI CAD Model

Description

Maxim Integrated's MAX336EAI: Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX336EAI is a highly integrated analog multiplexer (mux) from Maxim Integrated, designed to deliver exceptional performance in a compact package. This device offers the flexibility of 16 single-ended channels or 8 differential pairs, making it an ideal choice for various applications that require multiple input signal routing to a single destination, such as data acquisition systems, test equipment, and communication systems.

Constructed with Maxim's advanced CMOS technology, the MAX336EAI operates with a single supply voltage ranging from +4.5V to +30V, or dual supplies of ±4.5V to ±20V, providing designers with a versatile power configuration to suit a wide array of system requirements. The low on-resistance of the switches (100Ω max) ensures minimal signal attenuation, while the device's low charge injection (10pC max) preserves signal integrity, making it suitable for precision applications.

Featuring a robust design, the MAX336EAI is equipped with break-before-make switching action, which prevents momentary shorting of channels during transitions. This feature is critical in preventing signal degradation and protecting the integrity of the data being processed. Additionally, the device boasts an ESD tolerance of 2000V, offering enhanced protection against electrostatic discharges during handling and operation.

The MAX336EAI's digital inputs are TTL and CMOS logic compatible, allowing for easy interfacing with a wide range of microcontrollers and digital circuits. The device's low power consumption, with a quiescent current of just 4µA, makes it an energy-efficient choice for portable and battery-operated devices.

Enclosed in a 28-pin SSOP (Shrink Small Outline Package), the MAX336EAI provides a space-saving solution without compromising on functionality. Its extended temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions. Whether you're designing for industrial control systems or precision measurement devices, the MAX336EAI from Maxim Integrated is a multiplexer that delivers accuracy, flexibility, and durability.

For detailed specifications, application notes, and support documentation, please refer to the official Maxim Integrated product page and datasheet for the MAX336EAI.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0365 $56.2920
18+ $5.7735 $103.9230
27+ $5.5931 $151.0137
37+ $5.4127 $200.2699
48+ $5.2323 $251.1504
64+ $4.6910 $300.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess