EN
  • EN
  • DE

MAX336CWI

Part No MAX336CWI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers | IC MULTIPLEXER 16X1 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 4.5V ~ 20V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX336
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213209-MAX336CWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MAX336CWI CAD Model

Description

The MAX336CWI is a high-performance, low-voltage 16-channel single-ended analog multiplexer from Maxim Integrated. This device is designed to provide precision signal routing in applications where low on-resistance and low crosstalk are critical. It operates from a single +5V supply or dual ±5V supplies, making it versatile for both digital and analog applications.

Key Features

  • Channels: The MAX336CWI offers 16 single-ended channels that can be controlled via a digital interface.
  • Low On-Resistance: The multiplexer features a low on-resistance of 100 ohms max, which remains flat over the specified signal range. This ensures minimal signal distortion and maintains signal integrity.
  • Low Crosstalk: With crosstalk between channels minimized, the device is ideal for applications where signal isolation is paramount.
  • Power Supply: The device can be powered by a single +5V supply or dual ±5V supplies, providing flexibility in various system designs.
  • Interface: The 4-wire serial interface is simple and easy to use, allowing for straightforward integration into existing systems.
  • Package: The MAX336CWI comes in a wide-body, 28-pin SOIC package, which is suitable for surface-mount technology and occupies minimal board space.

Applications

The MAX336CWI is designed for use in a variety of applications where precise signal routing is required. These include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Medical equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX336CWI is no exception. It is built to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust design and high-quality construction, the MAX336CWI is a reliable choice for designers looking to optimize their systems for performance and durability.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4469 $61.3407
6+ $16.7769 $100.6614
10+ $16.2526 $162.5260
13+ $15.7284 $204.4692
17+ $15.2041 $258.4697
23+ $13.6313 $313.5199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess