EN
  • EN
  • DE

MAX336CWI+T

Part No MAX336CWI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 20 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance(CS off, CD off) 2pF, 20pF
Max Leakage Current (IS off) 20pA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 115204-MAX336CWI+T
Ultra Librarian 3D Model Ultra Librarian MAX336CWI+T CAD Model

Description

Maxim Integrated MAX336CWI+T Analog Multiplexer

The MAX336CWI+T from Maxim Integrated is a high-performance, 16-channel, single-ended analog multiplexer (mux) that offers a compact and efficient solution for routing multiple analog signals to a single output. This device is designed to provide precision signal management for a variety of applications, such as data acquisition systems, test equipment, and communication systems.

Constructed with Maxim's advanced silicon-gate CMOS technology, the MAX336CWI+T ensures low power consumption and high-speed operation without sacrificing reliability. It operates with a single supply voltage ranging from +5V to +30V or a dual supply from ±4.5V to ±20V, making it versatile for different circuit environments. The mux's low charge injection, low power consumption, and ESD protection up to 2000V are critical features for sensitive applications.

The device features a 44Ω (max) on-resistance (RON) with a very low RON matching between channels (2Ω max), which is beneficial for maintaining signal integrity. The MAX336CWI+T also has a low leakage current of 2nA (max) at +25°C, further ensuring the accuracy of the signal path.

With a wide analog signal range that extends from ground to the power-supply rail, the MAX336CWI+T can handle a broad spectrum of signal levels. It also supports break-before-make switching, which prevents momentary shorting of channels during transitions. This feature is essential to avoid signal degradation and to protect the downstream components.

The MAX336CWI+T comes in a 28-pin wide SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space. The package is also tape-and-reel packaged, designated by the '+T', which facilitates automated assembly processes and is ideal for high-volume production.

In summary, the Maxim Integrated MAX336CWI+T is a robust and reliable choice for designers looking to multiplex multiple analog signals in their systems. Its low on-resistance, low leakage current, and high ESD protection make it a suitable mux for precision applications that require high signal fidelity and low power consumption.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2966 $50.5932
5+ $20.7562 $103.7810
8+ $20.1075 $160.8600
11+ $19.4589 $214.0479
14+ $18.8103 $263.3442
18+ $16.8644 $303.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess