EN
  • EN
  • DE

MAX336CPI

Part No MAX336CPI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
RoHS State Request Verification
Win Source Part Number 1213208-MAX336CPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX336
Introduction Date April 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX336CPI CAD Model

Description

The MAX336CPI is a highly integrated, precision analog multiplexer from Maxim Integrated. This device is designed to facilitate the routing of analog signals in electronic systems, making it an essential component for applications requiring multiple input channels and a single output channel. With its compact 28-pin DIP (Dual In-line Package) or SO (Small Outline) package, the MAX336CPI offers a space-saving solution for designers looking to maximize functionality while minimizing board space.

At the heart of the MAX336CPI lies its 16-channel single-ended configuration, which can also be configured as an 8-channel differential multiplexer. This versatility allows for a wide range of applications, from data acquisition systems to test equipment, where precise signal management is critical. The device operates with a single +5V supply or dual ±5V supplies, providing the flexibility needed for various system designs.

The MAX336CPI boasts a low on-resistance of 100 ohms, which remains flat over the full analog signal range. This low on-resistance ensures minimal signal distortion and provides excellent linearity and low leakage currents, leading to high signal integrity. The device also features fast switching times, with a transition time of less than 250ns, enabling rapid signal routing without significant delays.

Maxim Integrated has equipped the MAX336CPI with charge injection compensation, which minimizes the glitch impulse when switching channels, further preserving the integrity of the analog signal. Additionally, the device includes break-before-make switching, which prevents momentary shorting of channels during transitions, thus protecting the multiplexer and other circuit components from potential damage.

The MAX336CPI is designed with a robust ESD (Electrostatic Discharge) protection, which shields the device against the adverse effects of static electricity, enhancing its reliability and longevity in sensitive applications. For designers and engineers looking for a reliable and precise analog multiplexer, the MAX336CPI from Maxim Integrated offers an ideal solution that combines performance, versatility, and durability.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess