EN
  • EN
  • DE

MAX335ENG+

Part No MAX335ENG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Octal SPST 24-Pin PDIP N / IC SWITCH OCTAL SPST 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 150 Ohm
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785946-MAX335ENG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX335
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX335ENG+ CAD Model

Description

The MAX335ENG+ is a precision-engineered integrated circuit (IC) from Maxim Integrated, designed to deliver high performance and reliability for a range of electronic applications. This device is a CMOS analog multiplexer/demultiplexer with 16 channels, encapsulated in a narrow 24-pin DIP package. It is part of Maxim’s extensive portfolio of switch and multiplexer products, which are renowned for their quality and versatility.

The MAX335ENG+ operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it suitable for various systems that require a wide range of power options. Its low power consumption and reduced on-resistance, typically 100 ohms, ensure efficient performance that is critical in battery-powered and portable devices.

One of the standout features of the MAX335ENG+ is its low crosstalk and off-leakage current, which ensures signal integrity and minimizes interference between channels. This makes it an ideal choice for precision data acquisition systems, audio signal routing, and other applications where maintaining signal purity is crucial.

Additionally, the MAX335ENG+ exhibits break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is particularly important in protecting downstream components and preventing signal corruption during the transition between active channels.

The device is also TTL/CMOS logic compatible, allowing for seamless integration with a broad range of digital systems. Its ESD protection exceeds 2000V per Method 3015.7, providing robustness and enhancing its longevity in challenging environments.

Engineers and designers can rely on the MAX335ENG+ for applications in test equipment, communication systems, data acquisition, and process control, where consistent and reliable performance is non-negotiable. Maxim Integrated's commitment to quality ensures that this multiplexer/demultiplexer will meet the stringent requirements of professional electronic design and deliver the performance expected of a leading-edge component.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess