EN
  • EN
  • DE

MAX335CNG

Part No MAX335CNG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serial Controlled, 8-Channel SPST Switch | IC SWITCH OCTAL SPST 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 150Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX335
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213203-MAX335CNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX335CNG CAD Model

Description

The MAX335CNG is a high-performance, precision analog switch from Maxim Integrated, designed to cater to a wide array of applications that require low on-resistance, low crosstalk, and fast switching times. This versatile component is an ideal solution for applications in data acquisition systems, communication systems, and process control environments.

Key Features

  • Low On-Resistance: The MAX335CNG boasts an on-resistance of just 4 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single 5V Supply: It operates on a single 5V supply, making it easy to integrate into existing designs without the need for additional voltage level adjustments.
  • High-Speed Switching: With switching times as fast as 250ns, this device is suitable for high-speed applications, ensuring minimal delay in signal routing.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal quality in multiplexed applications.
  • 16-Pin DIP Package: The MAX335CNG comes in a 16-pin DIP (Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments.

Applications

The MAX335CNG is versatile enough to be used in several types of electronic systems, including but not limited to:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Video Signal Switching
  • Test Equipment
  • Relay Replacement
  • Process Control Systems

Technical Specifications

  • Supply Voltage (VCC): 5V ±10%
  • On-Resistance (RON): 4Ω (max)
  • On-Resistance Match Between Channels: 0.5Ω (max)
  • On-Resistance Flatness: 0.5Ω (max)
  • Switching Times (tON/tOFF): 250ns/175ns (max)
  • Total Harmonic Distortion (THD): 0.02% (typ)
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set, the MAX335CNG from Maxim Integrated offers a reliable and efficient solution for designers looking to improve the performance and precision of their analog signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5679 $50.2469
27+ $3.7481 $101.1987
42+ $3.6309 $152.4978
57+ $3.5138 $200.2866
74+ $3.3967 $251.3558
99+ $3.0453 $301.4847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess