EN
  • EN
  • DE

MAX3349EAEBE+TG45

Part No MAX3349EAEBE+TG45
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX334
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 210893-MAX3349EAEBE+TG45
Ultra Librarian 3D Model Ultra Librarian MAX3349EAEBE+TG45 CAD Model

Description

Maxim Integrated MAX3349EAEBE+TG45 Product Overview

The MAX3349EAEBE+TG45 is a high-performance, USB 2.0 full-speed transceiver chip designed by Maxim Integrated to facilitate reliable communication between devices. This integrated circuit is engineered to serve as an interface between a USB controller and the physical USB bus, ensuring seamless data transfer and connectivity in a variety of applications. It is particularly suitable for portable devices where power efficiency and space constraints are of paramount importance.

This transceiver is built with Maxim's advanced technology to provide a robust solution for USB communication. It supports full-speed (12Mbps) operation and is compliant with the USB 2.0 specification. The MAX3349EAEBE+TG45 is equipped with a built-in 1.5kΩ pull-up resistor on the D+ line, which is essential for USB device recognition, and it can be disabled via an external pin if necessary.

The device operates from a supply voltage range of 3.0V to 3.6V, making it versatile for various system designs. It also features a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use, thereby extending the battery life of portable devices. Furthermore, the MAX3349EAEBE+TG45 is designed with ESD protection circuitry, safeguarding the USB data lines from electrostatic discharges and ensuring the longevity and reliability of the product.

For design flexibility, the transceiver comes in a compact, 16-pin TQFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it an excellent choice for designers looking to integrate USB connectivity into their projects without incurring significant space penalties.

In summary, the Maxim Integrated MAX3349EAEBE+TG45 USB transceiver is a feature-rich, reliable, and efficient solution for adding USB functionality to a wide range of electronic devices. Its low power consumption, ESD protection, and compact design make it a highly attractive option for developers working on portable and space-sensitive applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4565 $58.2600
100+ $1.1954 $119.5400
150+ $1.1573 $173.5950
210+ $1.1204 $235.2840
270+ $1.0834 $292.5180
360+ $0.9714 $349.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess