The MAX3343EEUD is a versatile transceiver module from Maxim Integrated, designed to facilitate communication between a logic-level serial port and an RS-232 serial port. This compact and efficient integrated circuit (IC) is particularly well-suited for applications where space is at a premium, offering a reliable solution for serial data transmission.
Key Features
- Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry that generates RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for multiple power supplies.
- Low-Power Operation: With its low-power shutdown mode, the MAX3343EEUD conserves power when not in active use, making it ideal for battery-operated devices.
- High Data Rate: Capable of supporting data rates up to 1Mbps, this transceiver can handle high-speed data transmission requirements.
- Electrostatic Discharge (ESD) Protection: The device offers ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring robust performance in harsh environments.
- Small Package Size: The MAX3343EEUD comes in a 14-pin TSSOP package, providing a compact footprint for space-constrained applications.
Applications
The MAX3343EEUD is an effective solution for a wide range of applications, including but not limited to:
- Portable and handheld devices
- Data cable interfaces
- Notebook, sub-notebook, and palmtop computers
- Peripheral device connections
Technical Specifications
| Parameter |
Specification |
| Supply Voltage (VCC) |
3.0V to 5.5V |
| Data Rate |
Up to 1Mbps |
| ESD Protection |
±15kV |
| Package |
14-pin TSSOP |
Overall, the MAX3343EEUD is a high-performance RS-232 transceiver that provides a reliable interface between low-voltage logic and standard RS-232 serial ports. Its robust feature set and compact design make it an excellent choice for designers looking to enhance their serial communication capabilities.