EN
  • EN
  • DE

MAX3325EAI+

Part No MAX3325EAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 28-Pin SSOP / IC TXRX DUAL RS232 LCD 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785941-MAX3325EAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3325
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3325EAI+ CAD Model

Description

Maxim Integrated MAX3325EAI+ Product Overview

The MAX3325EAI+ from Maxim Integrated is a high-performance, low-voltage, quad RS-232 line driver/receiver IC designed to meet the stringent requirements of the EIA/TIA-232-F standard while operating from a single +3.0V to +5.5V power supply. This makes it an ideal choice for battery-powered systems, portable devices, and other applications where power efficiency is critical.

With the ability to operate up to 250kbps, the MAX3325EAI+ is not only energy efficient but also provides a high data rate for applications that require fast data communication. The device features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a single power supply ranging from +3.0V to +5.5V.

The MAX3325EAI+ comes in a 28-pin SSOP package, which is compact and suitable for space-constrained applications. The integrated charge pump circuitry onboard the MAX3325EAI+ generates the necessary ±5.5V RS-232 voltage levels, thus eliminating the need for additional power supplies and simplifying design.

This device is equipped with four drivers and four receivers, providing a complete serial port suitable for modem interface applications. The MAX3325EAI+ features a shutdown mode that reduces power consumption and extends battery life in portable systems when the device is not in use. During shutdown, the supply current falls to a mere 1µA, further enhancing its power-saving characteristics.

The MAX3325EAI+ also includes additional features such as receiver hysteresis to improve noise rejection and maintain data integrity, making it robust against electrical noise which is common in industrial environments. The device's electrostatic discharge (ESD) protection exceeds ±15kV using the Human Body Model, ensuring reliability and longevity in harsh conditions.

Overall, the MAX3325EAI+ is a versatile and reliable solution for applications requiring RS-232 communication interfaces, combining power efficiency with high-speed data transfer capabilities, all in a compact package.

Key Features:

  • Meets EIA/TIA-232-F Standards
  • Single +3.0V to +5.5V Operation
  • Up to 250kbps Data Rate
  • Low-Dropout Transmitter Output Stage
  • Low Power Shutdown Mode
  • Integrated Charge Pump Circuitry
  • ESD Protection > ±15kV
  • 28-Pin SSOP Package

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7417 $58.7085
12+ $9.6339 $115.6068
19+ $9.3336 $177.3384
26+ $9.0321 $234.8346
34+ $8.7306 $296.8404
45+ $7.8274 $352.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
In Stock: 318 pieces Factory Stock: 315 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess