EN
  • EN
  • DE

MAX329CWE+

Part No MAX329CWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 1.8pF, 8pF
Max Leakage Current (IS off) 10pA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 133457-MAX329CWE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX329CWE+ CAD Model

Description

The Maxim Integrated MAX329CWE+ is a precision, 8-channel, single-ended, analog multiplexer that offers a perfect solution for routing analog and digital signals in various applications. It is part of Maxim's reliable MAXIMUX family of multiplexers which are known for their high performance and versatility.

Key Features

  • Wide Voltage Range: The device operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it suitable for a variety of systems.
  • Low On-Resistance: It features a low on-resistance of 100Ω (max), which remains flat over the specified signal range (±5V).
  • Low Charge Injection: The MAX329CWE+ has a low charge injection of 10pC (max), which minimizes signal distortion during switching.
  • Low Crosstalk: With a crosstalk performance of -84dB at 50kHz, it ensures minimal interference between channels.
  • High Off-Isolation: It provides high off-isolation of -80dB at 50kHz, which prevents signal leakage between channels when they are in the off state.
  • Break-before-make Switching: The device has a break-before-make switching mechanism that prevents momentary shorting when switching between channels.

Applications

The MAX329CWE+ is ideal for use in data acquisition systems, communication systems, and avionics. It can be utilized in applications that require multiplexing of high-speed signals, such as:

  • Audio/Video Signal Routing
  • Test Equipment
  • Process Control Systems
  • Medical Equipment
  • Instrumentation

Reliability and Packaging

Maxim Integrated ensures high reliability with the MAX329CWE+, which is available in a 16-pin wide SO package. The package is designed for surface mount technology, which simplifies the integration of the multiplexer into a wide range of electronic systems.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX329CWE+ is a valuable component for engineers looking to optimize their multiplexing needs with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess