EN
  • EN
  • DE

MAX3283EAUT+T

Part No MAX3283EAUT+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RECEIVER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 52Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 126182-MAX3283EAUT+T
Family Name MAX3283E
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3283EAUT+T CAD Model

Description

Maxim Integrated MAX3283EAUT+T: High-Speed Transceiver

The MAX3283EAUT+T from Maxim Integrated is a state-of-the-art high-speed transceiver designed to facilitate robust communication in demanding applications. This transceiver is part of Maxim's high-performance interface ICs, which are renowned for their reliability and efficiency. The MAX3283EAUT+T is particularly suitable for high-speed data transfer in industrial, telecom, and networking environments.

Key Features

  • High-Speed Operation: The device supports high-speed data rates, ensuring swift and efficient data communication for critical applications.
  • Low Power Consumption: It is optimized for low power consumption, which makes it ideal for portable and power-sensitive applications.
  • Robust ESD Protection: The transceiver comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its durability.
  • Compact Package: The MAX3283EAUT+T is available in a small, lead-free package, which is perfect for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it versatile for use in various environmental conditions.

Applications

The MAX3283EAUT+T is designed to serve a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Networking Equipment

Technical Specifications

The technical specifications of the MAX3283EAUT+T are impressive, with a focus on performance and reliability:

  • Supply Voltage: The device operates at a nominal supply voltage, ensuring compatibility with standard logic levels.
  • Interface Type: It features a standard interface type for easy integration into existing systems.
  • Operating Temperature: The extended temperature range supports operation in industrial environments.
  • Packaging: Supplied in a tape and reel format, the MAX3283EAUT+T is ready for automated assembly processes, reducing manufacturing time and costs.

The MAX3283EAUT+T transceiver from Maxim Integrated is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry. With its combination of speed, power efficiency, and robust protection features, this transceiver is an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7728 $52.8192
33+ $3.0956 $102.1548
51+ $2.9989 $152.9439
69+ $2.9022 $200.2518
90+ $2.8054 $252.4860
120+ $2.5152 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess