EN
  • EN
  • DE

MAX32632IWQ+

Part No MAX32632IWQ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100WLP / ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DARWIN
Package Bulk
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity 1-Wire, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, TPU, WDT
Number of I/O 66
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-WFBGA, WLBGA
Supplier Device Package 100-WLP (4.4x4.4)
Base Product Number MAX32632
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1348805-MAX32632IWQ+
Ultra Librarian 3D Model Ultra Librarian MAX32632IWQ+ CAD Model

Description

Maxim Integrated MAX32632IWQ+ Microcontroller

The Maxim Integrated MAX32632IWQ+ is a highly efficient, 32-bit microcontroller designed to deliver exceptional performance while maintaining minimal power consumption. This advanced MCU is perfect for a wide range of applications, particularly those requiring low energy use, such as wearable devices, medical monitoring systems, and portable electronics.

Key Features

  • High-Efficiency ARM Cortex-M4F Processor: The MAX32632IWQ+ is built around a powerful ARM Cortex-M4F core, which operates at up to 96MHz, providing ample computational power for complex tasks and algorithms. The inclusion of a floating-point unit (FPU) enhances the processing of floating-point arithmetic, crucial for applications involving digital signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU features multiple power-saving modes, including a deep sleep mode that significantly reduces power usage when the device is not active. This helps extend battery life in portable applications.
  • Generous Memory Allocation: With 512KB of flash memory and 160KB of SRAM, the MAX32632IWQ+ provides substantial space for program storage and data handling, facilitating complex applications and software updates.
  • Advanced Security Features: Security is a priority for the MAX32632IWQ+, which includes built-in cryptographic functions, a true random number generator, and a secure bootloader to ensure safe and secure firmware updates and data protection.
  • Robust Connectivity: This microcontroller supports a variety of communication protocols, including SPI, I2C, UART, and 1-Wire, allowing for versatile connectivity with other devices and peripherals.
  • Compact Form Factor: The MAX32632IWQ+ comes in a small 64-pin WQFN package, making it ideal for space-constrained applications while still providing ample I/O options for interfacing with external components.

Applications

The MAX32632IWQ+ is suitable for a broad spectrum of applications, including but not limited to:

  • Wearable Technology
  • Portable Medical Devices
  • Energy-Harvesting Systems
  • Smart Sensors
  • Internet of Things (IoT) Devices

With its blend of performance, power efficiency, and security, the Maxim Integrated MAX32632IWQ+ microcontroller is an excellent choice for developers looking to create sophisticated electronic products with stringent power and space requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess