EN
  • EN
  • DE

MAX32550-LNJ+

Part No MAX32550-LNJ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Manufacturer Maxim Integrated
Series DeepCover®
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 108MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM
Number of I/O 70
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3.3V
Data Converters A/D 2x10b; A/D 1x8b
Oscillator Type Internal
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-CTBGA (8x8)
Family Name MAX32550
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881535-MAX32550-LNJ+
Ultra Librarian 3D Model Ultra Librarian MAX32550-LNJ+ CAD Model

Description

Maxim Integrated MAX32550-LNJ+ DeepCover Secure Microcontroller

The Maxim Integrated MAX32550-LNJ+ is a highly integrated, secure microcontroller designed to provide advanced security and cryptographic features for point-of-sale (POS) terminals, secure electronic payment systems, and other applications requiring robust protection against fraud and tampering. Built on Maxim's proprietary DeepCover technology, the MAX32550-LNJ+ offers a comprehensive suite of hardware-based security measures to safeguard sensitive data and ensure the integrity of communication and transactions.

Key Features

  • Enhanced Security: The MAX32550-LNJ+ features a secure boot loader, environmental sensors to detect physical tampering, and a true random number generator for high-quality cryptographic keys. Its secure hardware is designed to protect against side-channel attacks, fault injection, and other advanced intrusion techniques.
  • Advanced Cryptography: This microcontroller supports a wide range of cryptographic algorithms, including AES, DES, 3DES, SHA-256, and RSA/ECC with up to 4096-bit keys. It enables secure data encryption, digital signing, and key exchange, crucial for maintaining data privacy and authenticity.
  • High Performance: Equipped with an ARM Cortex-M3 processor, the MAX32550-LNJ+ delivers efficient processing power for complex computations and multitasking, ensuring smooth operation even in demanding applications.
  • Flexible Memory Options: With built-in non-volatile memory (NVM) and support for external serial flash memory, this microcontroller offers flexibility for storing firmware, applications, and secure data.
  • Multiple Communication Interfaces: The MAX32550-LNJ+ provides various communication interfaces, including USB, SPI, UART, and I²C, facilitating easy integration into a wide range of systems and peripherals.

Applications

The MAX32550-LNJ+ is ideal for applications where data security and integrity are paramount. Its sophisticated security features make it suitable for:

  • Secure POS terminals
  • Mobile payment devices
  • ATMs and banking systems
  • Identity verification systems
  • Access control systems

With its robust security features and versatile capabilities, the Maxim Integrated MAX32550-LNJ+ is a top choice for developers seeking to build secure and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess