The MAX3244CAI+T is a highly-integrated RS-232 interface IC from Maxim Integrated, designed to facilitate serial communication in applications where space and power efficiency are critical. This transceiver IC is an ideal solution for portable or battery-powered electronics, such as laptops, PDAs, and other handheld devices.
Key Features
- Low Power Consumption: The MAX3244CAI+T operates with a supply current as low as 1μA in shutdown mode, significantly extending battery life in portable applications.
- High Data Rate: Capable of supporting data rates up to 1Mbps, this IC ensures fast and efficient data transfer for high-performance serial communication.
- ESD Protection: It offers robust electrostatic discharge (ESD) protection up to ±15kV, using the Human Body Model (HBM), which safeguards the device against static electricity and other voltage spikes.
- AutoShutdown Plus™ Feature: The innovative AutoShutdown Plus™ feature reduces power consumption by entering a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off.
Product Specifications
- Supply Voltage: 3.0V to 5.5V, accommodating a wide range of system power supplies.
- Interface Type: RS-232, providing a standard serial interface for communication.
- Number of Drivers/Receivers: 3/5, enabling multiple data lines to be driven and received concurrently.
- Package/Case: 28-SSOP (0.209", 5.30mm Width), which is a small-outline package suitable for space-constrained applications.
- Operating Temperature: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications
The MAX3244CAI+T is versatile enough to be used in a variety of applications that require reliable RS-232 communication. Its low-power consumption and high data rate capability make it particularly well-suited for:
- Portable and Battery-Powered Devices
- Notebook, Subnotebook, and Palmtop Computers
- Handheld Equipment
- Peripherals
With its advanced features and comprehensive protections, the MAX3244CAI+T from Maxim Integrated stands out as a leading solution for RS-232 interface needs in modern electronic designs.