EN
  • EN
  • DE
  • IT

MAX3243ECUI+TS

Part No MAX3243ECUI+TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703087-MAX3243ECUI+TS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3243ECUI+TS CAD Model

Description

Maxim Integrated MAX3243ECUI+TS Product Overview

The MAX3243ECUI+TS is a highly integrated serial communication transceiver from Maxim Integrated, designed for applications requiring low-power consumption and high data-rate transfer. This device is particularly suitable for battery-powered systems, such as portable devices, as well as for industrial and telecommunications applications that demand robust performance in challenging environments.

Featuring a 3-driver/5-receiver configuration, the MAX3243ECUI+TS conforms to the TIA/EIA-232-F Standards and is capable of operating at data rates up to 1Mbps. It offers a versatile interface that is compatible with the V.28 and RS-232 standards, providing reliable communication for serial data transfers.

One of the standout features of the MAX3243ECUI+TS is its low-power shutdown mode, which significantly reduces power consumption when the device is not in active use. This makes it an excellent choice for power-sensitive applications. Additionally, the transceiver operates from a single 3.0V to 5.5V supply, offering design flexibility and ease of integration into various system architectures.

The MAX3243ECUI+TS comes in a TSSOP package, which is known for its space-saving footprint. This small form factor is beneficial for designs where board space is at a premium. Furthermore, the device includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI), a crucial feature for maintaining signal integrity in noise-sensitive environments.

Other notable features of the MAX3243ECUI+TS include:

  • Electrostatic discharge (ESD) protection for all transmitter outputs and receiver inputs, ensuring robustness against transient voltage spikes.
  • An integrated charge pump circuit that generates the necessary RS-232 voltage levels from a single supply, eliminating the need for multiple power sources.
  • Receiver hysteresis for improved noise immunity, enhancing the reliability of data communication under less-than-ideal conditions.

In summary, the MAX3243ECUI+TS from Maxim Integrated is a versatile and efficient solution for RS-232 communication, offering high data rates, low power consumption, and a compact package. Its robust feature set ensures reliable performance for a wide array of applications that demand quality serial communication capabilities.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess