EN
  • EN
  • DE

MAX323CUA-T

Part No MAX323CUA-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 16 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-uMAX
Win Source Part Number 073520-MAX323CUA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX323CUA-T CAD Model

Description

The MAX323CUA-T from Maxim Integrated is a high-performance, low-voltage, dual SPST (Single Pole Single Throw) analog switch that is designed to provide precision analog signal switching with minimal distortion and high speed. This component is an excellent choice for applications requiring the routing of analog or digital signals in portable and space-constrained devices due to its compact µMAX package and its ability to operate from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies.

This analog switch features low on-resistance (RON) of typically 100 ohms, which is matched between channels to within 5 ohms and is flat (0.5 ohms max) over the specified signal range. It ensures low on-resistance flatness over the entire analog signal range, which is critical for maintaining signal integrity. The MAX323CUA-T also boasts a low charge injection of less than 10pC, minimizing signal distortion during switching events.

Designed with Maxim Integrated's advanced process technology, the MAX323CUA-T provides ESD protection up to 2000V, enhancing the robustness of the device in harsh environments. The switch also features fast switching speeds (turn-on time of less than 150ns and turn-off time of less than 100ns), making it suitable for high-frequency applications. Additionally, it has a low leakage current of less than 2nA at +25°C, ensuring minimal power loss and signal corruption when the switch is in the off state.

The MAX323CUA-T is commonly used in a variety of applications, including battery-operated equipment, audio and video signal routing, communication systems, and sample-and-hold circuits. Its high precision and reliability make it an integral component in designs where efficient and accurate signal routing is paramount.

Key features of the MAX323CUA-T include:

  • Single +2.7V to +12V supply or dual ±2.7V to ±6V supplies
  • Low on-resistance: 100 ohms typical
  • Low charge injection: <10pC
  • Fast switching: tON < 150ns, tOFF < 100ns
  • ESD protection: 2000V
  • Low leakage current: <2nA at +25°C
  • Compact µMAX package

With its robust design and high-quality performance, the MAX323CUA-T is an ideal solution for engineers looking to implement reliable and efficient switching in their electronic designs.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess