Product Overview: MAX3232ECWE+T from Maxim Integrated
The MAX3232ECWE+T is a high-quality integrated circuit designed by Maxim Integrated, a renowned company in the field of analog and mixed-signal engineering. This particular IC is part of the MAX3232 series, which are 3.0V to 5.5V, low-power, up to 1Mbps, true RS-232 transceivers. The MAX3232ECWE+T is specifically crafted to facilitate serial communication by converting signals between RS-232 and TTL/CMOS levels, making it an essential component for a broad range of communication and networking applications.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 1Mbps
- Supply Voltage Range: 3.0V to 5.5V
- Low Power Consumption: Ideal for battery-powered applications
- Number of Drivers/Receivers: 2/2
- Operating Temperature Range: -40°C to +85°C
- Package: WSOIC-16
- RoHS: Compliant
This device is particularly suitable for applications where space is at a premium, thanks to its small WSOIC-16 package. Its low-voltage operation and low-power consumption make it an excellent choice for portable or battery-powered devices such as laptops, PDAs, and mobile communication devices.
Applications
- Notebook, Subnotebook, and Palmtop Computers
- Battery-Powered Equipment
- Handheld Equipment
- Peripherals
- Data Cable
The MAX3232ECWE+T is designed to withstand the harsh conditions of industrial environments with its extended operating temperature range. It is also equipped with electro-static discharge (ESD) protection circuitry, which safeguards against damage from static electricity, enhancing its reliability and longevity in the field.
Maxim Integrated's commitment to quality ensures that the MAX3232ECWE+T meets the stringent requirements for performance and durability. Whether for industrial automation, telecommunications, or consumer electronics, the MAX3232ECWE+T stands out as a versatile and reliable transceiver, providing seamless communication across different voltage levels and contributing to the efficient operation of a multitude of electronic systems.
For engineers and designers looking for a robust and dependable RS-232 to TTL/CMOS level converter, the MAX3232ECWE+T from Maxim Integrated offers a perfect blend of performance, power efficiency, and compact design.