Product Overview: MAX3232ECUP-T from Maxim Integrated
The MAX3232ECUP-T is a remarkable transceiver component from Maxim Integrated, designed to facilitate reliable serial communication in a variety of electronic devices. This integrated circuit belongs to the MAX3232 series, which are known for their robust performance in RS-232 communication interfaces.
This particular model, MAX3232ECUP-T, is equipped with dual drivers and receivers, making it an ideal choice for applications that require full-duplex RS-232 communication. The device operates with a supply voltage range of 3.0V to 5.5V, which allows for flexible compatibility with both legacy and modern low-voltage systems.
One of the most significant advantages of the MAX3232ECUP-T is its low-power consumption, making it suitable for battery-powered or power-sensitive applications. The device features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a minimal current draw, even during the transmission of data at high speeds.
Key Features:
- Supply Voltage Range: 3.0V to 5.5V, accommodating a wide array of system voltages.
- Low Power Consumption: Ideal for battery-operated and portable devices due to its efficient power usage.
- High Data Rate: Capable of up to 250kbps data rate, ensuring swift data transfer.
- ESD Protection: Equipped with ±15kV ESD protection on transmitter outputs and receiver inputs to safeguard against electrostatic discharges.
- Small Footprint: Available in a compact 16-pin TSSOP package, it is perfect for space-constrained applications.
The MAX3232ECUP-T also includes two drivers and two receivers with ±15kV ESD-protected I/O pins. This feature is critical for industrial environments where electronic devices are frequently subjected to high levels of static electricity.
The device is designed to meet the requirements of the TIA/EIA-232-F standard and provides a guaranteed data rate of 250kbps, making it suitable for high-speed communications. The MAX3232ECUP-T's integrated charge pump circuitry generates the necessary RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for additional power supplies.
In summary, the MAX3232ECUP-T is a versatile, high-performance RS-232 transceiver that offers a compact solution for serial communication in a broad range of applications, including industrial controls, point-of-sale systems, and telecommunications equipment.