EN
  • EN
  • DE

MAX314ESE+

Part No MAX314ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 107860-MAX314ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Avionics, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX314ESE+ CAD Model

Description

Maxim Integrated MAX314ESE+ Precision Quad SPST Switches

The Maxim Integrated MAX314ESE+ is a high-performance, quad single-pole single-throw (SPST) analog switch that offers precision switching capabilities ideal for a variety of applications. This device features four normally open (NO) and four normally closed (NC) switches, making it versatile for use in signal routing, data acquisition systems, and communication equipment.

With its single +5V to +30V or dual ±4.5V to ±20V supply voltage range, the MAX314ESE+ provides flexibility in various power environments. The low power consumption, typically less than 5µW, ensures energy-efficient operation, making it suitable for battery-powered and portable devices.

The MAX314ESE+ boasts a low charge injection of less than 10pC, which minimizes signal distortion during switching. This feature, along with low on-resistance (less than 100Ω) and on-resistance matching between channels (less than 5Ω), ensures high signal integrity and excellent performance. The device's on-resistance is also stable over the entire analog signal range and supply voltage, contributing to consistent and reliable operation.

The TTL/CMOS-compatible control inputs provide ease of interface with microprocessors and digital systems, allowing for straightforward integration into various designs. The MAX314ESE+ also offers fast switching speeds, with turn-on and turn-off times typically less than 150ns, which is crucial for applications requiring quick response times.

Enclosed in a 16-pin narrow SO package, the MAX314ESE+ is designed to save space on printed circuit boards (PCBs) while providing robust performance. Its extended temperature range of -40°C to +85°C ensures that the device can operate reliably in harsh environments.

Whether used in precision data systems, audio and video signal routing, or industrial control circuits, the Maxim Integrated MAX314ESE+ provides the reliability and functionality needed for efficient and accurate signal management. Its combination of low power consumption, high-speed switching, and precision make it a valuable component for designers looking to enhance their electronic systems.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess