EN
  • EN
  • DE

MAX3130CAI+

Part No MAX3130CAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Operating Supply Voltage 3 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 135998-MAX3130CAI+
Ultra Librarian 3D Model Ultra Librarian MAX3130CAI+ CAD Model

Description

Product Overview: MAX3130CAI+ from Maxim Integrated

The MAX3130CAI+ is a high-performance, integrated serial communication device that combines a UART (Universal Asynchronous Receiver-Transmitter) with an on-board IrDA (Infrared Data Association) encoder/decoder, making it an ideal solution for applications requiring infrared communication capabilities. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, this product is designed to facilitate serial data exchange between devices over short distances using infrared light, providing a wireless alternative to traditional wired serial connections.

This versatile chip comes in a compact 28-pin SSOP (Shrink Small Outline Package) and operates over the industrial temperature range of -40°C to +85°C. It is perfect for portable devices due to its low power consumption and small footprint. The MAX3130CAI+ supports IrDA speeds up to 115.2kbps, making it suitable for a variety of data communication tasks, such as transferring files between mobile devices or enabling remote control functions.

Key features of the MAX3130CAI+ include a fully integrated IrDA 1.2 compliant encoder/decoder, a 3.0V to 5.5V supply voltage range, and a 128-byte FIFO (First In, First Out) buffer that helps manage data flow and reduce CPU overhead. The device also offers a slew-rate-limited RS-232 transceiver that minimizes EMI and reduces reflections caused by improperly terminated cables, ensuring reliable communication even in challenging environments.

The MAX3130CAI+ is equipped with a multitude of functions that enhance its performance and ease of use, such as automatic sleep and wake-up modes that contribute to power efficiency, and a programmable baud rate generator. Additionally, the inclusion of two drivers and two receivers allows for full-duplex communication, enhancing the chip's versatility in complex applications.

Whether you are developing portable consumer electronics, industrial equipment, or telecommunication systems, the MAX3130CAI+ from Maxim Integrated offers a robust and power-efficient solution for integrating infrared data communication into your products.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5802 $97.5802
2+ $94.5298 $189.0596
3+ $91.4806 $274.4418
4+ $88.4314 $353.7256
5+ $79.2838 $396.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess