EN
  • EN
  • DE

MAX312EUE+T

Part No MAX312EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 4.5 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 30 V
Switch Time (Ton, Toff) (Maximum) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 702954-MAX312EUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX312
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX312EUE+T CAD Model

Description

Product Overview: MAX312EUE+T by Maxim Integrated

The MAX312EUE+T is a precision, quad, SPST (Single Pole, Single Throw) analog switch from Maxim Integrated, designed to provide high-performance switching solutions for a wide range of applications. This component is part of Maxim's commitment to delivering reliable and efficient integrated circuits that meet the stringent demands of modern electronic systems.

With a low on-resistance of just 100 ohms, the MAX312EUE+T ensures minimal signal distortion and power loss, making it an excellent choice for applications requiring high-quality signal routing. The switch operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing designers with flexibility in power supply design.

The MAX312EUE+T features low crosstalk and off-isolation, which are critical parameters for applications where signal integrity is paramount. This makes it suitable for use in data acquisition systems, communication devices, audio and video switching, and other applications where a clean, uninterrupted signal path is necessary.

Furthermore, Maxim Integrated has designed this switch with ESD (Electrostatic Discharge) protection, ensuring robustness and longevity in environments where ESD events may occur. The MAX312EUE+T is also characterized by its low power consumption, contributing to energy efficiency in battery-operated devices.

Available in a compact 16-pin TSSOP package, the MAX312EUE+T is designed to save space on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. Its surface-mount form factor is well-suited for automated assembly processes, aiding in the reduction of manufacturing time and costs.

In summary, the MAX312EUE+T from Maxim Integrated is a versatile and reliable analog switch that offers excellent electrical characteristics and is designed for ease of integration into a variety of electronic systems. Its robust design and high-performance specifications make it a go-to solution for engineers looking to optimize their designs for both performance and efficiency.

As with all Maxim Integrated products, users can expect high quality and reliability from the MAX312EUE+T, backed by the company's extensive expertise in analog and mixed-signal processing technologies.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6000 $62.4000
8+ $12.8000 $102.4000
13+ $12.4000 $161.2000
17+ $12.0000 $204.0000
22+ $11.6000 $255.2000
29+ $10.4000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess