EN
  • EN
  • DE
  • IT

MAX3111EENI+

Part No MAX3111EENI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702947-MAX3111EENI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3111EENI+ CAD Model

Description

Product Overview: MAX3111EENI+ from Maxim Integrated

The MAX3111EENI+ is a sophisticated integrated circuit from Maxim Integrated, designed to enhance serial communication capabilities in a wide range of applications. This chip is a perfect blend of a UART (Universal Asynchronous Receiver/Transmitter) and an SPI/MICROWIRE-compatible interface, which facilitates seamless and efficient serial communication in embedded systems.

Key Features

  • Integrated UART: The device includes a full-featured UART that provides data formatting and serial-to-parallel conversion for asynchronous serial data communication. This is particularly useful for microcontrollers that do not have a built-in UART.
  • SPI/MICROWIRE Interface: For systems that utilize SPI or MICROWIRE protocols, the MAX3111EENI+ offers a compatible interface, enabling easy integration into existing designs.
  • Programmable Baud Rate: The baud rate of the UART is programmable, allowing users to tailor the communication speed to their specific requirements.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow without overloading the receiving end, preventing data loss and enhancing reliability.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Wide Operating Voltage Range: With an operating voltage range of 3.0V to 5.5V, the MAX3111EENI+ is versatile and can be used in various power environments.

Applications

The MAX3111EENI+ is well-suited for multiple applications where efficient serial communication is required. It is commonly used in:

  • Portable Instruments
  • Point-of-Sale (POS) Systems
  • Network Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

Reliability and Packaging

The MAX3111EENI+ comes in a robust 28-pin SSOP package, ensuring durability and ease of mounting on printed circuit boards. Maxim Integrated's commitment to quality means that this product meets high-reliability standards, suitable for industrial and commercial environments.

In summary, the MAX3111EENI+ from Maxim Integrated is a versatile and reliable solution for adding UART capabilities with SPI/MICROWIRE interface to a wide range of electronic devices, ensuring efficient communication and data transfer across various applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9881 $98.9881
2+ $95.8950 $191.7900
3+ $92.8019 $278.4057
4+ $89.7089 $358.8356
5+ $80.4284 $402.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess