EN
  • EN
  • DE

MAX3107EAG+T

Part No MAX3107EAG+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/I2C 128 FIFO 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features RS232, RS485 Controller - I²C, SPI, UART Interface 24-SSOP
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MAX3107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX3107EAGT, MAX3107EAG+T-ND, MAX3107EAG+TCT, MAX3107EAG+TTR, MAX3107EAG+TDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881461-MAX3107EAG+T
Ultra Librarian 3D Model Ultra Librarian MAX3107EAG+T CAD Model

Description

Maxim Integrated MAX3107EAG+T Serial UART with 128-Word FIFOs

The MAX3107EAG+T from Maxim Integrated is a highly integrated serial UART (Universal Asynchronous Receiver-Transmitter) that offers a substantial increase in flexibility over a standard integrated UART. It is designed for applications that require high-speed, bidirectional communication with a serial interface. With its 128-word FIFOs (First-In, First-Out memory queues) for both the receive and transmit functions, this UART is capable of handling high data rates without overloading the host processor.

This advanced UART features an SPI or I2C interface for communication with microcontrollers, allowing for easy integration into a variety of systems. The MAX3107EAG+T operates over a wide voltage range from 1.62V to 3.6V, making it suitable for low-voltage applications and compatible with many types of logic. Additionally, its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

The device comes in a 24-pin TSSOP package, offering a compact footprint for space-constrained applications. It is especially useful in systems where additional UARTs are needed, or where a UART is not available on the main processor. The MAX3107EAG+T can be used in a variety of scenarios, including industrial control, portable devices, and complex communication systems.

Key features of the MAX3107EAG+T include:

  • High-speed UART with 128-word FIFOs for transmit and receive
  • SPI or I2C interface options for easy integration
  • Wide operating voltage range (1.62V to 3.6V)
  • Extended operating temperature range (-40°C to +85°C)
  • Automatic hardware and software flow control
  • Programmable data rates for versatile communication
  • Crystal-less operation and fractional baud-rate generator for precise baud rates
  • Sleep mode for power conservation
  • 24-pin TSSOP package for a compact design

The MAX3107EAG+T is an ideal solution for expanding the serial communication capabilities of embedded systems, providing a high degree of configurability and ease of use. Whether it's for adding extra serial ports or interfacing with various peripherals and devices, this UART from Maxim Integrated stands out as a robust and adaptable component.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4807 $54.8070
23+ $4.4970 $103.4310
35+ $4.3564 $152.4740
48+ $4.2159 $202.3632
62+ $4.0754 $252.6748
83+ $3.6538 $303.2654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess