EN
  • EN
  • DE

MAX3098EESE

Part No MAX3098EESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702936-MAX3098EESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3098EESE CAD Model

Description

MAX3098EESE - Maxim Integrated RS-485/RS-422 Receiver

The MAX3098EESE from Maxim Integrated is a high-performance, dual-channel RS-485/RS-422 receiver designed to meet the stringent requirements of industrial communication systems. This device is engineered to provide reliable data transmission in challenging environments, making it ideal for applications such as industrial automation, process control, and building automation.

The MAX3098EESE features a fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This functionality greatly enhances the reliability of the system by preventing false signaling and data loss.

With its wide common-mode range of -7V to +12V, the MAX3098EESE is capable of withstanding significant electrical noise and ground shifts, which are common in industrial environments. The device also boasts a quarter-unit-load receiver input impedance, allowing up to 128 transceivers on the bus, thus enabling robust communication networks with many nodes.

The receiver's high sensitivity allows it to detect signals as low as 200mV differential, making it suitable for long cable runs and low-amplitude signal detection. The MAX3098EESE operates from a single 3.3V or 5V supply, providing design flexibility and ease of integration into various system architectures.

The MAX3098EESE is available in a compact 16-pin narrow SO package, which is perfect for space-constrained applications. Additionally, it features a low-power shutdown mode and an extended temperature range of -40°C to +85°C, ensuring reliable operation in extreme conditions.

Key features of the MAX3098EESE include:

  • Integrated protection against electrostatic discharge (ESD)
  • Hot-swap capability to insert or remove nodes without affecting the data bus
  • High data rates up to 10Mbps
  • True fail-safe receiver inputs
  • Low-power consumption

Overall, the MAX3098EESE from Maxim Integrated is a robust, high-speed RS-485/RS-422 receiver that offers superior performance for industrial communication applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess