EN
  • EN
  • DE
  • IT

MAX3098EBCEE+

Part No MAX3098EBCEE+
Manufacturer Maxim Integrated
Catalog OEM Souring
Description MAX3098EBCEE+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464077-MAX3098EBCEE+
Manufacturer Maxim Integrated
Package Tube
Product Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Voltage - Supply 3V ~ 5.5V
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP;5;9;7;10;8;3;4;2;1;5503;600061;600001;620;4430;766;4991;505;175;135;516;600062;598;110;428;406;31;600006;5272;600039;2832;1785;600055;600008;600026;1245;448;1902;544;600010;212;600011;600060;2808;2521;1465;2208;1016;413;576;150;2725;600066;811;14;2129;390;568;488;149;553;660;20;1695;2156;846;600057;600;336;600016;863;638;1568;861;497;5536;296;264;4518;3351;600018;742;1278;269;818;0;1748;1715;1749;1718;1717;1750;10958;14641;22249;87500;77;75;532;93655;94332;94331;93656;94328;93657;94333;94327;93654;94329;94334;93652;120866;93653;94335;94330;85110;85111;83442;85112;85113;85114;80415;85115;85116;85117;94337;130077;49769;79908;107158;1304;3889;49107;76871;481;40486;61843;3138;1329;24857;111240;111236;111357;111288;111211;111242;111210;23838;15604;27142;86854;83674;5857;43303;23046;14460;118822;118821;118878;24433;117469;87499;487;89494;85587;108168;92341;108174;95923;36512;133117;129909;127241;25294;12848;130182;94595;21158;112699;26949;3225;39048;127274;24323;77495;10370;76690;76689;76687;76688;76686;76685;76684;76683;24683;93953;117468;127348;130074;129916;505;124413;109022;117272;117271;117273;90021;90020;90025;90022;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;325127;337185;340642;365086;365092;365107;392915;415534;415573;1;311745;311749;510725;575017;311753;314427;314772;316563;316564;325925;328772;336279;340981;341175;341180;342399;345107;429199;433140;702659;346990;430745;348268;349094;350548;350612;350724;356281;356906;357980;435100;357982;357983;357985;357999;358000;358001;470417;358006;435099;789723;358016;358702;359803;361443;361812;361817;363497;365041;365059;369718;369761;373749;374442;374452;375015;375626;375628;375634;378370;708108;383843;386627;397303;398950;398988;398990;398991;398992;399000;399001;699316;399009;399041;399045;399046;399047;399057;505929;399058;399079;400761;404269;404270;404409;405248;405249;406106;409753;409919;409924;409933;418344;418453;418468;418588;418589;418598;418624;419185;419456;422441;422442;422589;2952;38814;38815;38816;38817;38818;38819;38820;38821;722446;38822;63081;63111;63112;63113;63157;63252;63276;137505;137531;137535;137541;169295;180237;180266;180269;180272;180318;768757;211484;211499;211504;211505;211508;749371;211509;229001;235014;235053;235054;235060;235064;254814;254816;254820;272116;272225;285343;285345;285352;746162;298495;66753;83024;105345;105350;751582;144958;164202;1;63111;1;349685;349726;352455;30 µV;10 mV;15 mV;18 mV;20 mV;25 mV;28 mV;30 mV;32 mV;35 mV;40 mV;41 mV;45 mV;50 mV;50.5 mV;52 mV;60 mV;65 mV;70 mV;75 mV;80 mV;85 mV;90 mV;95 mV;100 mV;110 mV;115 mV;120 mV;125 mV;130 mV;135 mV;140 mV;148 mV;150 mV;160 mV;170 mV;175 mV;180 mV;190 mV;200 mV;220 mV;230 mV;240 mV;250 mV;270 mV;300 mV;330 mV;350 mV;360 mV;400 mV;410 mV;450 mV;500 mV;550 mV;570 mV;600 mV;650 mV;0.65 V;700 mV;750 mV;800 mV;900 mV;970 mV;1 V;1.1 V;1.11 V;1.2 V;1.4 V;2 V;3.3 V;297688;73461;493835;65605;65606;82167;142966;142967;142968;497586;718755;481779;186715;190332;199032;214730;257287;261579;289198;68721;68722;78843;78844;719830;479913;79184;481042;84021;84022;84023;479914;85625;85626;86548;86549;100273;105820;140341;147760;150582;633949;150456;709916;151187;153413;156880;156881;156882;819546;156884;158049;182214;192940;198041;213226;479912;222746;225168;236692;236693;814447;239368;715997;300679;120544;120547;120548;715998;120562;55328;168308;123297;131794;827503;202165;227911;248675;294413;699317;73639;73641;429077;73652;435101;87237;103180;108196;756219;143185;819545;151693;158812;161226;184168;188529;756220;194584;194585;214848;217906;238189;240717;257358;287331;68941;709998;445254;500947;500948;478176;85677;94601;100376;101636;101483;140492;814446
Ultra Librarian 3D Model Ultra Librarian MAX3098EBCEE+ CAD Model

Description

The MAX3098EBCEE+ by Maxim Integrated is a sophisticated, high-speed, triple-channel RS-485/RS-422 receiver, belonging to the Analog Devices - ADI subcategory. This component is engineered to ensure precision and reliability in receiving serial data over long cable runs, a common requirement in industrial control systems, networked sensor interfaces, and automated equipment. The device features an exceptionally wide common-mode range (-7V to +12V), safeguarding against ground loop voltages and making the system more robust against electrical noise disturbances. It also boasts a high data rate capacity of up to 10Mbps, catering to applications that require fast data communication. Additional safety mechanisms, including fault-tolerant inputs, thermal shutdown, and short-circuit protection, ensure its reliability in demanding environments. The MAX3098EBCEE+'s 20-pin SSOP package allows for compact board designs. Thus, it represents an optimal solution for designers seeking high-speed, reliable data reception in their digital communication systems.

You May Also Be Interested in

Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
Nexperia USA Inc.
Triple single-pole double-throw analog Switch TSSOP-16
Lowest to $0.1403
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
Murata Electronics North America
Common mode choke/filter
Lowest to $0.0557
Murata Electronics North America
Multilaye Ceramic Capacitors
Need more? Email Us
NEC
USB 3.0 Controller chip
Need more? Email Us
Texas Instruments
NSC
Need more? Email Us
NEC
Other Components
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0098 $64.0196
4+ $26.2644 $105.0576
6+ $25.4437 $152.6622
9+ $24.6229 $221.6061
11+ $23.8021 $261.8231
15+ $21.3399 $320.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess