EN
  • EN
  • DE

MAX3095CEE+T

Part No MAX3095CEE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin QSOP T/R / IC RS485/422 RX 10MBPS 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785823-MAX3095CEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3095
Introduction Date March 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3095CEE+T CAD Model

Description

Product Overview: MAX3095CEE+T by Maxim Integrated

The MAX3095CEE+T is a high-performance, quad-receiver RS-422/RS-485 communication interface from Maxim Integrated, designed to facilitate robust serial data transmission over long distances and in electrically noisy environments. This device is an ideal solution for industrial, networking, and telecom applications where multiple receivers are necessary to maintain signal integrity in differential communication standards.

Key Features

  • Quad RS-422/RS-485 Receivers: The device contains four independent receiver channels, each capable of handling the differential signals specified by the RS-422 and RS-485 standards. This makes it a versatile component for systems requiring multiple input channels.
  • High-Speed Operation: The MAX3095CEE+T is designed for high-speed operation, supporting data rates up to 10Mbps, which is essential for applications that require fast data throughput.
  • Wide Common-Mode Range: The common-mode input range extends from -7V to +12V, allowing for reliable data reception under varying voltage conditions, which is particularly useful in industrial environments where electrical noise is common.
  • Failsafe Receiver Inputs: The device features failsafe receiver inputs that ensure a logic-high receiver output if the input is open circuit, shorted, or idle, providing additional reliability and safety to the communication system.
  • Low Power Consumption: With a low quiescent current, the MAX3095CEE+T is optimized for power-sensitive applications, contributing to energy efficiency in the overall system design.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Surface Mount Package: It comes in a compact 16-pin QSOP package, ideal for space-constrained applications.

Applications

The MAX3095CEE+T is engineered to meet the demands of various applications that require high-speed, reliable serial communication. It is particularly well-suited for:

  • Industrial Control Systems
  • Networked Security Systems
  • Building Automation
  • Telecommunications Equipment
  • Data Acquisition Systems

With its robust feature set and Maxim Integrated's commitment to quality, the MAX3095CEE+T is an excellent choice for system designers seeking to enhance their serial communication interfaces with a reliable, high-speed, and energy-efficient solution.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8104 $50.5872
44+ $2.3060 $101.4640
68+ $2.2339 $151.9052
93+ $2.1619 $201.0567
120+ $2.0898 $250.7760
161+ $1.8736 $301.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess