EN
  • EN
  • DE

ATA5723P3C-TKQW

Part No ATA5723P3C-TKQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR UHF 312MHZ-318MHZ 20SSO  /  series RF Receiver UHF 312MHz ~ 318MHz -113dBm PCB, Surface Mount 20-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 312MHz ~ 318MHz
Sensitivity -113dBm
Modulation or Protocol UHF
Applications General Purpose
Current - Receiving 11mA
Antenna Connector PCB, Surface Mount
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA5723P3C-TKQW-ND,1611-ATA5723P3C-TKQWDKR-ND,1611-ATA5723P3C-TKQWDKRINACTIVE,ATA5723P3C-TKQWTR,1611-ATA5723P3C-TKQWTR,1611-ATA5723P3C-TKQWDKR,ATA5723P3C-TKQWDKR,1611-ATA5723P3C-TKQWTRINACTIVE,1611-ATA5723P3C-TKQWCT,ATA5723P3C-TKQWCT,1611-ATA5723P3C-TKQWTR-ND
Standard Package 4,000
Win Source Part Number 1025897-ATA5723P3C-TKQW
Ultra Librarian 3D Model Ultra Librarian ATA5723P3C-TKQW CAD Model

Description

Microchip Technology's ATA5723P3C-TKQW

The ATA5723P3C-TKQW is a state-of-the-art UHF ASK/FSK receiver from Microchip Technology, designed to cater to the demanding requirements of automotive and smart control systems. This compact and highly integrated device is part of Microchip's robust product lineup, offering a reliable solution for wireless communication in various applications.

Key Features:

  • High Frequency Range: Operating in the UHF band, the ATA5723P3C-TKQW is capable of receiving signals in the frequency range that is typically used for automotive remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and other telematics applications that require reliable wireless communication.
  • ASK/FSK Modulation Support: The device supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in terms of signal design and enhancing the robustness of communication.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated systems, helping to extend the life of the product and reduce maintenance requirements.
  • Integrated Features: The receiver comes with an array of integrated features such as a low-noise amplifier, a precision oscillator, and a wake-up timer, which contribute to its high performance and reduce the need for external components.
  • Temperature Range: The ATA5723P3C-TKQW is built to operate over a wide temperature range, making it suitable for the harsh environments often encountered in automotive applications.

Applications:

The versatility of the ATA5723P3C-TKQW allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive remote keyless entry (RKE) systems
  • Tire pressure monitoring systems (TPMS)
  • Wireless control systems for home automation
  • Telematics and vehicle-to-everything (V2X) communication

With its robust design and advanced features, the ATA5723P3C-TKQW from Microchip Technology is an excellent choice for designers looking to integrate reliable wireless communication capabilities into their automotive or smart control solutions.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess