EN
  • EN
  • DE

MAX3083EESA+T

Part No MAX3083EESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702899-MAX3083EESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3083EESA+T CAD Model

Description

The MAX3083EESA+T from Maxim Integrated is a high-speed, low-power transceiver for RS-485 and RS-422 communication, encapsulated in a compact 8-pin NSOIC package. This device is designed to operate with a single 5V supply, making it ideal for a wide range of applications in industrial, network, and telecommunications systems.

With its robust design, the MAX3083EESA+T is capable of achieving data rates up to 15Mbps, making it suitable for high-speed data transmission while maintaining signal integrity across long cable runs. The transceiver features true fail-safe receiver inputs, ensuring a logic-high receiver output when the inputs are open or shorted, which is critical for maintaining reliable communications in the event of line faults.

The device's half-duplex communication capability allows for bidirectional communication over a single pair of wires, further simplifying design and reducing cabling costs. Additionally, the MAX3083EESA+T offers enhanced electrostatic discharge (ESD) protection, exceeding ±15kV using the Human Body Model, which is essential for preventing damage in harsh electrical environments.

Thermal shutdown and short-circuit protection are integrated features that contribute to the safety and longevity of the transceiver. These protections ensure that the device will not be damaged by excessive temperatures or output contention. The MAX3083EESA+T is also characterized for operation from -40°C to +85°C, accommodating a broad range of temperature conditions.

The MAX3083EESA+T is available in tape and reel form, indicated by the '+T' suffix, which facilitates automated assembly processes, making it an excellent choice for mass production. Its industry-standard footprint and pinout make it a straightforward drop-in replacement for many existing designs, facilitating easy upgrades to existing systems or incorporation into new projects.

In summary, the MAX3083EESA+T RS-485/RS-422 transceiver from Maxim Integrated is a reliable and high-performance solution for applications requiring robust, high-speed data communication with the added benefits of built-in protection features and a wide operating temperature range.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess