EN
  • EN
  • DE

MAX3079ESD

Part No MAX3079ESD
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075237-MAX3079ESD
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3079ESD CAD Model

Description

The MAX3079ESD from Maxim Integrated is a robust, high-speed transceiver module designed for RS-485 and RS-422 communication protocols. This device is engineered to deliver reliable performance in industrial environments where high data rates and long transmission distances are required.

Key Features

  • High-Speed Operation: The MAX3079ESD supports data rates up to 20Mbps, making it suitable for high-speed data communication applications.
  • Extended ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), ensuring durability and resilience in harsh industrial settings.
  • Half-Duplex Interface: This transceiver operates on a half-duplex communication interface, allowing bidirectional communication on a single pair of wires.
  • Wide Supply Voltage Range: It is designed to work with a supply voltage range from 3.0V to 3.6V, providing flexibility for various system design requirements.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from damage due to excessive temperature.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the input is open-circuit, short-circuit, or idle (terminated but not driven).

Applications

The MAX3079ESD is ideal for a wide range of applications in industrial control systems, including:

  • Factory automation
  • Building automation
  • Process control systems
  • Networked security cameras
  • Data acquisition systems

Package and Reliability

Enclosed in a compact SOP (Small Outline Package) with 14 pins, the MAX3079ESD is designed for space-constrained applications. Its robust design ensures reliable communication in extended temperature ranges from -40°C to +85°C, making it a versatile choice for demanding industrial environments.

With its combination of high-speed data transfer, ESD protection, and reliable operation, the MAX3079ESD from Maxim Integrated is an excellent choice for engineers looking to implement RS-485 or RS-422 communication in their designs.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess