EN
  • EN
  • DE

MAX306EUI+T

Part No MAX306EUI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 130pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 702875-MAX306EUI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX306
Introduction Date August 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX306EUI+T CAD Model

Description

Maxim Integrated MAX306EUI+T Analog Multiplexer

The Maxim Integrated MAX306EUI+T is a high-performance, single-ended, 16-channel analog multiplexer designed to provide precision signal routing in complex systems. This robust component is ideal for applications that require the selection of multiple analog inputs to be routed to a single output, such as data acquisition systems, test equipment, and communication systems.

Key Features

  • Channel Configuration: The MAX306EUI+T offers a versatile 16-channel single-ended input configuration, providing ample flexibility for various signal routing requirements.
  • Low On-Resistance: With a low on-resistance of 100 ohms (typical), the device ensures minimal signal attenuation, preserving the integrity of the analog signal as it passes through the multiplexer.
  • Low Crosstalk and Off-Isolation: To maintain signal fidelity, the device features low crosstalk and high off-isolation, minimizing interference between channels and ensuring accurate signal reproduction.
  • Single +5V to +30V or Dual ±5V to ±20V Supply: The MAX306EUI+T operates on a wide range of supply voltages, making it versatile for various system design requirements.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding the multiplexer against the damaging effects of static electricity.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting the signal source and the multiplexer itself from potential damage.

Applications

The MAX306EUI+T is suitable for a wide array of applications, including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Industrial Process Control
  • Instrumentation
  • Medical Equipment

Package and Quality

Enclosed in a compact 28-pin TSSOP package, the MAX306EUI+T is designed to occupy minimal board space while delivering its high-performance functionality. Maxim Integrated's commitment to quality ensures that this multiplexer operates reliably over the industrial temperature range (-40°C to +85°C), making it a dependable choice for mission-critical applications.

Overall, the Maxim Integrated MAX306EUI+T analog multiplexer is a high-quality, versatile component that delivers precise and reliable performance for sophisticated electronic systems requiring efficient signal management.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8868 $53.3208
14+ $7.2917 $102.0838
22+ $7.0639 $155.4058
30+ $6.8360 $205.0800
38+ $6.6081 $251.1078
51+ $5.9245 $302.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess