EN
  • EN
  • DE
  • IT

RT1201B7PTR7

Part No RT1201B7PTR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 32 RES 10 OHM 64LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Reel - TR
Status Active
Circuit Type Dual Terminator
Resistance (Ohms) 10
Tolerance ±5%
Number of Resistors 32
Number of Pins 64
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Compact PCI
Mounting SMD (SMT)
Case / Package 64-BGA (16x4)
Height - Seated (Max) 0.053" (1.34mm)
Win Source Part Number 124668-RT1201B7PTR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1201B7PTR7 CAD Model

Description

The RT1201B7PTR7 is a surface-mount dual terminator resistor manufactured by CTS Resistor Products.

  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Application: Compact PCI applications
  • Resistance: 10 ohms
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Resistors: 32 resistors
  • Pins: 64 pins
  • Power per element: 50mW

You May Also Be Interested in

Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess