EN
  • EN
  • DE

MAX305CSE

Part No MAX305CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW ANLG DUAL DPST NO 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067187-MAX305CSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX305CSE CAD Model

Description

Maxim Integrated MAX305CSE - Precision Analog Multiplexer

The Maxim Integrated MAX305CSE is a high-performance, 8-channel single-ended analog multiplexer. This precision device is designed to operate with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it versatile for a wide array of applications. The MAX305CSE is available in a compact 16-pin narrow SO package, ensuring a minimal footprint on your circuit board.

Featuring low charge injection of less than 10pC, low power consumption, and ESD protection greater than 2000V per Method 3015.7, the MAX305CSE offers reliable performance for critical applications. It also boasts a low leakage current over the full temperature range, which is essential for maintaining signal integrity in precision circuits.

The MAX305CSE is an ideal choice for use in data acquisition systems, battery-operated equipment, sample-and-hold circuits, and audio signal routing, among other applications. Its high off-isolation of -80dB at 1MHz ensures minimal crosstalk between channels, which is crucial for maintaining the purity of the signal in multiplexed environments.

This analog multiplexer is designed with break-before-make switching action, which prevents momentary shorting when switching between channels. The device also features a 44Ω (max) on-resistance with a very low on-resistance matching between channels of less than 2.5Ω. This consistency guarantees that each channel behaves uniformly, providing predictable and stable performance across all switch positions.

The MAX305CSE is controlled via a simple digital interface, compatible with TTL and CMOS logic levels, thus allowing easy integration with microcontrollers and other digital systems. With its robust design and reliable performance, the Maxim Integrated MAX305CSE is a standout choice for designers looking to implement an efficient and precise analog multiplexing solution in their projects.

Key Features:

  • 8-Channel Single-Ended Analog Multiplexer
  • Single or Dual Supply Operation
  • Low Charge Injection
  • Low Power Consumption
  • High ESD Protection
  • Low Crosstalk and Off-Isolation
  • Break-Before-Make Switching
  • Low On-Resistance
  • Compatible with TTL and CMOS Logic

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess