EN
  • EN
  • DE

MAX3044EWE+T

Part No MAX3044EWE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702851-MAX3044EWE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3044EWE+T CAD Model

Description

Maxim Integrated's MAX3044EWE+T: Robust RS-485/RS-422 Transceiver

The MAX3044EWE+T from Maxim Integrated is a high-performance quadruple RS-485/RS-422 transceiver module designed to facilitate robust communication in industrial, network, and automation systems. This versatile component is engineered to withstand the demanding conditions of industrial environments while providing reliable data transmission at high speeds.

Key Features

  • High-Speed Operation: The MAX3044EWE+T supports data rates up to 2.5Mbps, making it suitable for applications that require fast and efficient communication.
  • Enhanced ESD Protection: With integrated electrostatic discharge (ESD) protection exceeding ±15kV using the Human Body Model, this transceiver ensures robust performance and longevity in harsh electrical environments.
  • Wide Voltage Range: The device operates over a wide supply voltage range of 4.75V to 5.25V, offering flexibility in various power supply scenarios.
  • Fail-Safe Receiver Inputs: The fail-safe feature ensures a known logic-high receiver output when the receiver inputs are open, shorted, or idle, thus preventing system errors during line faults or disconnection.

Applications

The MAX3044EWE+T is ideally suited for a range of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Network Equipment
  • Data Acquisition Systems

Package and Quality

This transceiver is offered in a 16-SOIC Wide (0.295", 7.50mm Width) package, which ensures easy integration into various circuit designs. Maxim Integrated's commitment to quality means that the MAX3044EWE+T is designed and manufactured to meet the highest standards, ensuring reliable performance in your application.

Conclusion

With its high-speed data transfer capabilities, robust ESD protection, and versatile power supply range, the MAX3044EWE+T from Maxim Integrated stands out as a superior choice for designers looking to implement reliable RS-485/RS-422 communication interfaces in their industrial or network devices. Its fail-safe receiver inputs and broad application scope further underscore its utility in a wide range of challenging environments.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess