EN
  • EN
  • DE

MAX3044ESE+T

Part No MAX3044ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2.5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 702850-MAX3044ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3044
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3044ESE+T CAD Model

Description

Product Overview: MAX3044ESE+T from Maxim Integrated

The MAX3044ESE+T is a robust and versatile quad RS-485/RS-422 transceiver IC designed by Maxim Integrated to cater to the demanding requirements of industrial communication systems. This high-performance component is engineered to facilitate reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for applications such as factory automation, process control, and networked industrial devices.

Key Features and Benefits

  • Enhanced Data Rates: The MAX3044ESE+T supports data rates up to 2.5Mbps, enabling fast and efficient communication for time-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is suitable for use in harsh environmental conditions.
  • High ESD Protection: It boasts an impressive ESD protection level of ±15kV (Human Body Model), ensuring the device's resilience against electrostatic discharges.
  • Fail-Safe Receiver: The fail-safe receiver feature guarantees a logic-high receiver output when the inputs are open or shorted, which helps in preventing erroneous data transmission.
  • Low Power Shutdown: The low power shutdown mode significantly reduces power consumption when the device is not in active use, contributing to energy efficiency in your system.
  • Robust Drive Capability: The transceiver can drive up to 32 unit loads, allowing for extensive network topologies and long cable runs.
  • Integrated Protection: It includes thermal shutdown and current-limiting features to safeguard the device and the system from excessive power dissipation and current overloads.

Applications

The MAX3044ESE+T is suitable for a wide range of applications that require robust and reliable communication interfaces. Some of the typical use cases include:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Sensors and Actuators
  • Data Acquisition Systems

With its compact 16-pin SOIC package, the MAX3044ESE+T is easy to integrate into your designs, providing a space-efficient solution without compromising performance. Whether you're upgrading existing systems or developing new industrial communication equipment, the MAX3044ESE+T from Maxim Integrated is a reliable choice that delivers consistent performance and longevity.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6443 $51.0873
27+ $3.8107 $102.8889
41+ $3.6916 $151.3556
56+ $3.5725 $200.0600
73+ $3.4534 $252.0982
97+ $3.0962 $300.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess