EN
  • EN
  • DE

MAX30100EFD+T

Part No MAX30100EFD+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Sensor Type Oximeter/Heart Rate
Base Product Number MAX301
Standard Package 7,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 785749-MAX30100EFD+T
Ultra Librarian 3D Model Ultra Librarian MAX30100EFD+T CAD Model

Description

The MAX30100EFD+T, designed and manufactured by Maxim Integrated, is an integrated pulse oximetry and heart-rate monitor sensor solution. It combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to detect pulse oximetry and heart-rate signals.

This high-performance device operates on a single 1.8V power supply and can be powered down through software with a negligible standby current, making it ideal for battery-powered applications. The MAX30100EFD+T is particularly suitable for wearable devices due to its small size and low power consumption. Its advanced technology enables mobile devices to deliver clinical-grade health monitoring accuracy.

Key Features:

  • Integrated LEDs and Sensor: The device includes red and infrared LEDs for pulse oximetry measurements and a photodetector to capture the light after it passes through the skin.
  • Low Power: Optimized for power-sensitive wearable devices, it provides excellent performance while consuming minimal power.
  • High Sensitivity: Features high SNR (Signal-to-Noise Ratio) which allows for better signal quality and accuracy in measurement.
  • Advanced Functionality: Offers complete pulse oximetry and heart-rate measurement solution on a single chip.
  • Compact Size: The small form factor is ideal for space-constrained applications.

Applications:

  • Wearable Devices
  • Fitness Assistant Devices
  • Medical Monitoring Devices
  • Smart Watches
  • Smartphones/Tablets

The MAX30100EFD+T is available in a 14-pin surface-mount package and is specified for operation from -40°C to +85°C, making it robust for diverse environments. Its ease of integration and sophisticated on-chip functionality make it a popular choice for developers looking to incorporate health monitoring features into their wearable and portable device designs.

You May Also Be Interested in

LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 500
Need more? Email Us
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
LEM
Signal Conditioners & Signal Converters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess