EN
  • EN
  • DE

MAX3007EUP+

Part No MAX3007EUP+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210165-MAX3007EUP+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3007EUP+ CAD Model

Description

The MAX3007EUP+ from Maxim Integrated is a high-performance, low-power, voltage level translator that is essential for applications requiring the interfacing of devices operating at different voltage levels. This innovative component is part of Maxim's extensive range of interface ICs and is designed to provide seamless communication between devices in multi-voltage systems.

Key Features

  • Voltage Translation: The MAX3007EUP+ can translate signals between two voltage domains, from as low as 1.2V to as high as 3.6V, making it versatile for various applications.
  • High-Speed Operation: It supports high-speed signal transfer, ensuring minimal propagation delay and making it suitable for high-frequency applications.
  • Low-Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is ideal for battery-powered and power-sensitive applications.
  • Bidirectional Interface: The bidirectional ports allow for two-way communication, providing flexibility in interfacing different systems.
  • No Direction Control: The device operates without the need for direction control signals, simplifying the design and saving on additional GPIOs.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device.

Applications

The MAX3007EUP+ is ideal for a variety of applications that require voltage level translation, such as:

  • Mobile Devices
  • Laptops and Notebooks
  • Communication Systems
  • Data Storage Devices
  • Consumer Electronics

Technical Specifications

With a broad operating temperature range from -40°C to +85°C, the MAX3007EUP+ is designed to work reliably in harsh environments. The device is available in a 20-pin TSSOP package, which allows for compact board designs. Moreover, it is fully RoHS compliant, ensuring adherence to environmental standards and regulations.

The MAX3007EUP+ by Maxim Integrated is an essential component for designers looking to create systems that are not only efficient and reliable but also compatible with the various voltage levels present in today's complex electronic designs.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.0845
EliteMT
Lowest to $2.1853
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess