EN
  • EN
  • DE

MAX2901E

Part No MAX2901E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702795-MAX2901E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2901E CAD Model

Description

MAX2901E - High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX2901E from Maxim Integrated is a state-of-the-art power management IC designed for the demanding needs of notebook computers and portable electronics. This advanced controller is engineered to optimize power efficiency and reliability, providing four high-performance outputs that are essential for powering the core components of modern mobile computing devices.

The MAX2901E boasts an array of features that make it an ideal solution for the main power supply in notebooks. It includes a high-frequency, pulse-width modulation (PWM) controller for the CPU core voltage, a fixed-frequency, PWM controller for the graphics core voltage (GFX), a 1.5A, low-dropout linear regulator (LDO) for the chipset, and an additional PWM controller for the system agent voltage.

One of the key advantages of the MAX2901E is its Quick-PWM™ architecture, which allows for extremely fast transient response, a critical feature for maintaining stable voltages during rapid changes in processor load. This ensures that the CPU and other vital components receive a consistent power supply, improving system performance and stability.

The device also incorporates a range of protection features to safeguard against potential damage from abnormal operating conditions. These include overvoltage and undervoltage protection, overcurrent protection, and thermal shutdown. The MAX2901E's comprehensive safety suite ensures long-term reliability and peace of mind for both manufacturers and end-users.

With its compact size and high level of integration, the MAX2901E minimizes the need for external components, reducing both system complexity and cost. It is available in a space-saving, 40-pin thin QFN package, making it a perfect fit for the increasingly slim profiles of modern notebooks.

Overall, the MAX2901E from Maxim Integrated represents a sophisticated solution for portable power management, combining high efficiency, robust protection features, and exceptional performance to meet the needs of the latest generation of notebook computers.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess