EN
  • EN
  • DE

MAX2870ETJ+T

Part No MAX2870ETJ+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF FRACT INTEGER N SYNTH VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Fractional, Integer-N Synthesizer/ VCO
Frequency 23.5MHz ~ 6GHz
RF Type General
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN (5x5)
Win Source Part Number 702790-MAX2870ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2870
Introduction Date April 12, 2012
ECCN 5A991.g
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2870ETJ+T CAD Model

Description

Maxim Integrated MAX2870ETJ+T Frequency Synthesizer

The MAX2870ETJ+T from Maxim Integrated is an advanced, high-performance frequency synthesizer capable of generating a wide frequency spectrum from 23.5MHz to 6.0GHz. Designed to deliver a high level of integration, this component is ideal for applications that require a flexible and reliable frequency generation solution, such as wireless communication systems, test and measurement equipment, and satellite terminals.

This versatile synthesizer integrates a Voltage Controlled Oscillator (VCO) along with an on-chip PLL (Phase-Locked Loop), which allows for a minimal external component count and simplifies the design process. The MAX2870ETJ+T is capable of producing high-quality signals with low phase noise and spurious performance, making it a suitable choice for demanding RF applications.

The device comes in a compact, 40-pin TQFN (Thin Quad Flat No leads) package, which is convenient for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

Key features of the MAX2870ETJ+T include:

  • Wide frequency range: 23.5MHz to 6.0GHz
  • Fractional/Integer-N PLL synthesizer
  • Low phase noise and spurious outputs
  • Integrated VCO with an output power range of -4dBm to +5dBm
  • Programmable 1/f noise performance and output power level
  • Lock detect indicator
  • 3-wire SPI-compatible serial interface for easy control and programming
  • Single 3.3V power supply operation
  • Lead-free, RoHS-compliant package

Engineers can take advantage of the MAX2870ETJ+T's programmability to optimize the performance for specific system requirements. The device's serial interface allows for comprehensive control over the frequency, phase, and output power, making it a highly adaptable solution for a wide range of RF applications.

With its high level of integration and performance, the Maxim Integrated MAX2870ETJ+T frequency synthesizer is a top choice for designers looking to streamline their RF designs while maintaining signal integrity and system reliability.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1403 $50.7015
11+ $9.4986 $104.4846
17+ $9.1777 $156.0209
24+ $8.5359 $204.8616
31+ $8.2150 $254.6650
39+ $7.8941 $307.8699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess