EN
  • EN
  • DE

MAX2825ETN

Part No MAX2825ETN
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.4GHZ/5GHZ, SINGLE-BAND AND DUA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 210112-MAX2825ETN
Ultra Librarian 3D Model Ultra Librarian MAX2825ETN CAD Model

Description

The MAX2825ETN from Maxim Integrated is a highly integrated RF transceiver specifically designed to address the needs of complex wireless communication systems. This versatile component is ideal for applications in the 2.4 GHz to 2.5 GHz ISM band, making it a perfect choice for Wi-Fi, Bluetooth, and other wireless connectivity solutions.

Key Features

  • Frequency Range: Operates in the 2.4 GHz to 2.5 GHz ISM band, suitable for various wireless protocols.
  • High Integration: Includes a fractional-N frequency synthesizer, VCO, frequency mixers, filters, and amplifiers, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring longer battery life in portable devices.
  • Advanced Modulation Support: Capable of supporting advanced modulation schemes, including QPSK, BPSK, and 16-QAM, to ensure robust data transmission.
  • Programmable Output Power: Allows precise control over the output power to meet various regulatory standards and adapt to different system requirements.
  • Small Form Factor: Housed in a compact 28-pin TQFN package, making it suitable for space-constrained applications.

Applications

The MAX2825ETN transceiver is versatile enough to be employed in a wide range of wireless communication devices. Its primary applications include:

  • Wireless Local Area Networks (WLAN)
  • Bluetooth-enabled devices
  • Home automation and IoT devices
  • Wireless audio and video streaming systems
  • Portable consumer electronics

Performance and Quality

Maxim Integrated is known for its commitment to high-quality and high-performance components. The MAX2825ETN is no exception, providing reliable performance even in challenging RF environments. With its integrated architecture and advanced feature set, this RF transceiver is designed to meet the stringent requirements of modern wireless communication systems while minimizing development time and cost.

Whether you're developing the next generation of Wi-Fi-enabled gadgets, Bluetooth devices, or other wireless communication systems, the MAX2825ETN offers the performance, integration, and efficiency needed to create compelling products.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9071 $68.7213
7+ $18.7953 $131.5671
10+ $18.2086 $182.0860
14+ $17.6207 $246.6898
17+ $17.0339 $289.5763
23+ $15.2714 $351.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess