EN
  • EN
  • DE

MAX2820ETM+

Part No MAX2820ETM+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b
Modulation CCK
Frequency 2.4GHz
Data Rate (Max) 22Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 80mA
Current - Transmitting 70mA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 120243-MAX2820ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2820ETM+ CAD Model

Description

The MAX2820ETM+ is a highly integrated wireless transceiver designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to meet the demands of the 2.4 GHz Industrial, Scientific, and Medical (ISM) band applications, making it a perfect choice for wireless LANs complying with the IEEE 802.11b standard.

Key Features

  • Integrated 2.4 GHz Transceiver for 802.11b Applications
  • Highly Integrated Design with Low-IF Receiver Architecture
  • Supports Data Rates up to 11 Mbps with Direct Sequence Spread Spectrum (DSSS)
  • Low Power Consumption for Mobile Applications
  • Programmable Output Power for Controlled Performance
  • Advanced Power Management Features
  • Small 48-Pin Thin QFN Package

Performance and Integration

The MAX2820ETM+ boasts a low-IF receiver architecture that minimizes external component count and simplifies the RF layout, which can significantly reduce the overall bill of materials (BOM) cost and design complexity. With its ability to support data rates of up to 11 Mbps using DSSS, it is optimized for robust communication in a variety of environments.

Power Efficiency

Designed with mobile applications in mind, the MAX2820ETM+ offers advanced power management features that help conserve battery life in portable devices. Its low power consumption is crucial for products that require long operational periods without frequent recharging.

Flexibility and Control

The transceiver's programmable output power allows designers to fine-tune the performance of their wireless solutions, ensuring optimal range and reliability. This level of control is invaluable for developers looking to meet specific design criteria or regulatory requirements.

Packaging and Availability

Housed in a compact 48-pin Thin QFN package, the MAX2820ETM+ is designed for space-constrained applications. Maxim Integrated's commitment to quality ensures that this transceiver meets the highest standards for reliability and performance.

With its combination of integration, efficiency, and control, the MAX2820ETM+ from Maxim Integrated stands out as a premier solution for developers seeking to create high-performance wireless products for the ISM band.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,273 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess