EN
  • EN
  • DE

MAX275AEPP

Part No MAX275AEPP
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 4th-and 8th-Order Continous-Time Active Filters | IC FILTER 300KHZ LOWPASS 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX275
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212801-MAX275AEPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX275AEPP CAD Model

Description

The MAX275AEPP is a precision, high-performance 8th-order elliptic lowpass filter from Maxim Integrated, designed to meet the rigorous demands of signal processing applications that require sharp roll-off, low ripple, and high stopband attenuation. This analog filter is a versatile component suitable for a wide range of applications, including data acquisition, anti-aliasing, image processing, and various forms of digital communication systems.

Key Features

  • Programmable Frequency: The MAX275AEPP offers a clock-tunable cutoff frequency, allowing users to flexibly adjust the filter to their specific application requirements.
  • High Order Filter: Being an 8th-order filter, it provides a steep attenuation curve beyond the passband, ensuring minimal leakage of unwanted frequencies.
  • Low Ripple: The elliptic filter design ensures extremely low passband ripple, which is critical for maintaining signal integrity in precision applications.
  • High Stopband Attenuation: The device features excellent stopband attenuation, which is essential for suppressing noise and interference in sensitive electronic systems.

Applications

  • Data Acquisition Systems
  • Anti-aliasing Filters
  • Image Processing Equipment
  • Digital Communication Systems

Technical Specifications

Parameter Value Filter Type 8th-Order Elliptic Lowpass Cutoff Frequency Programmable via Clock Input Package Type 24-Pin Plastic DIP Operating Temperature 0°C to +70°C

The MAX275AEPP is encapsulated in a 24-pin Plastic DIP package, making it suitable for breadboard prototyping as well as permanent installations in a variety of electronic devices. Its operating temperature range of 0°C to +70°C ensures reliable performance across a spectrum of environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX275AEPP, making it an ideal choice for engineers and designers looking for a reliable, high-quality signal filtering solution.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess