EN
  • EN
  • DE

MAX267ACNG

Part No MAX267ACNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX267
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212782-MAX267ACNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX267ACNG CAD Model

Description

Maxim Integrated's MAX267ACNG: A Versatile Programmable Universal Filter

The MAX267ACNG from Maxim Integrated is a highly sophisticated and versatile signal processing component designed for a wide array of applications requiring precise filter characteristics. This integrated circuit (IC) is part of Maxim's MAX267 series and serves as a programmable universal filter that can be configured for various filter responses, including low-pass, high-pass, band-pass, and notch filters.

The device comes in a 24-pin DIP (Dual In-line Package) which makes it suitable for prototyping as well as for production-level projects. The MAX267ACNG operates over a single supply voltage ranging from +5V to +15V or dual supplies of ±5V to ±7.5V, providing flexibility in different system designs.

One of the most notable features of the MAX267ACNG is its user-friendly interface that allows for easy programmability. Engineers can configure the filter's response by selecting the desired parameters through external resistors. This feature eliminates the need for complex switching between different filter types, making the MAX267ACNG a highly adaptable solution for systems that require dynamic filtering capabilities.

The IC boasts a high degree of precision with low distortion, which is essential for applications in audio processing, data communications, and instrumentation. Its internal architecture is designed to minimize noise and interference, ensuring that the signal integrity is maintained throughout the filtering process.

Another significant advantage of the MAX267ACNG is its ability to operate over a wide frequency range. This makes it suitable for various applications from low-frequency sensor signal conditioning to high-frequency data acquisition systems. The IC's high-frequency capabilities also make it an excellent choice for anti-aliasing filters in digital signal processing applications.

In summary, the MAX267ACNG from Maxim Integrated is a highly customizable and reliable programmable universal filter that offers precision, versatility, and ease of use for engineers and designers working on a broad spectrum of filtering applications. Its robust design and flexible operation parameters make it an ideal choice for those who require a dependable solution to meet their complex filtering needs.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess