EN
  • EN
  • DE

MAX2650EUS-T

Part No MAX2650EUS-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 0Hz to 1GHz
P1dB -1dBm
Gain 18.3dB
Noise Figure 3.9dB
RF Type Cellular, GPS, W-LAN, WLLG
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 18mA
Test Frequency 900MHz
Case / Package SOT-143-4
Win Source Part Number 122852-MAX2650EUS-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2650EUS-T CAD Model

Description

The MAX2650EUS-T is a high-performance, ultra-small, low-noise amplifier (LNA) designed by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This LNA is ideal for applications in the GPS, cellular, PCS, and WLL frequency bands, making it a versatile component for a wide range of wireless communication systems.

Key Features

  • Frequency Range: The MAX2650EUS-T operates over a broad frequency range, making it suitable for multiple RF applications.
  • Low Noise Figure: With an impressively low noise figure, this LNA ensures a clean amplification of the received signal, which is critical for maintaining signal integrity in communication systems.
  • High Gain: It provides a high gain level, which enhances the signal strength and improves the overall performance of the RF path.
  • Power Efficiency: The device is designed for low current consumption, making it an energy-efficient choice for battery-powered applications.
  • Adjustable Current and Gain: Users can adjust the biasing to optimize the current and gain according to their specific needs, offering flexibility in various design scenarios.
  • Small Package: Housed in a tiny SOT23-6 package, the MAX2650EUS-T saves valuable board space and is suitable for compact electronic designs.

Applications

  • Global Positioning Systems (GPS)
  • Cellular Phones
  • Personal Communication Services (PCS)
  • Wireless Local Loop (WLL)
  • Low-Noise Block (LNB) Downconverters for Satellite TV
  • Other Wireless Communication Systems

The MAX2650EUS-T from Maxim Integrated is engineered to meet the rigorous demands of modern wireless communication systems, offering designers a robust, high-quality LNA solution. Its combination of low noise, high gain, and small form factor makes it an excellent choice for enhancing the performance of RF and IF signal chains in a variety of electronic devices.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess